EN
  • EN
  • DE

S8TS-06024F-E1

Part No S8TS-06024F-E1
Manufacturer Omron
Catalog Industrial, DIN Rail Power Supplies
Description AC/DC DIN RAIL SUPPLY 24V 60W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Input Type AC
Number of Outputs 1
AC Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 24V
Current - Output (Max) 2.5A
Power (Watts) 60W
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Efficiency 80%
Operating Temperature -10°C ~ 55°C (With Derating)
Features Adjustable Output, Universal Input
Size / Dimension 4.72" L x 1.69" W x 4.72" H (120.0mm x 43.0mm x 120.0mm)
Approval Agency CE, cULus, cURus, VDE
Standard Number -;5;9;7;10;8;3;4;2;1;601651;5006;1588;2084;602360;1851;1920;2053;602122;2454;454;602004;3500;2622;4821;1710;3689;2608;3474;179;2265;1864;2034;2283;2080;1776;582;966;102;603;2861;302;4614;2171;2066;3182;1195;3986;2488;2882;1885;2330;2198;2212;1866;1849;2725;600362;5088;3243;602126;2770;5652;236;600499;1110;2046;5577;600500;277;1736;189;945;68;4080;4008;4106;3473;2106;132;285;1951;2303;2309;3785;5578;2946;281;1470;818;0;96180;96181;96182;96183;96184;129740;96185;114657;92213;114658;92214;114659;114660;92215;114661;114662;92216;96186;94412;94413;94414;94673;96187;13146;66605;66606;66607;66608;66609;66610;66611;44749;44750;44752;57573;66618;66619;26550;53087;66620;66621;68742;68744;108330;108331;68746;121732;82698;83759;99770;125848;125877;125884;109084;102098;87435;102103;102099;102101;102102;80570;83804;80573;83805;102105;87436;115371;115369;94792;83777;94793;83910;94794;83787;94795;94796;50752;68301;94955;68304;93779;68737;126652;68741;68740;41531;66628;66629;66630;66635;66636;23501;66637;66633;66638;66639;66634;66645;66641;66642;66643;66640;66644;68058;75225;75226;49622;66646;66647;66648;68059;68057;68056;68055;67435;67439;67440;67436;66666;66663;66664;66665;38546;75887;66823;66822;75888;25548;75889;75890;75891;67102;67104;67105;67106;67101;67103;67112;67108;67109;67110;67111;67107;18914;5135;68851;26587;58811;81686;81687;81110;68843;68844;68899;68803;68804;68805;68806;82411;68807;110661;118675;110662;118676;118677;61423;66669;66670;58308;66676;66671;66672;76047;83264;68659;81114;56545;66673;66674;66675;66677;66678;66679;66680;66681;66682;66683;66684;56689;76316;66685;100938;66686;66687;66688;66689;1241;66691;66692;66693;66694;66695;66696;66690;66697;50128;50129;50130;50131;57457;57458;57459;66699;66698;66700;66701;66702;68972;68950;68703;68704;68872;60400;60246;60488;60533;60247;60540;60248;68796;60401;60336;95316;66704;66703;103014;103015;124275;124276;125029;125030;125031;60541;122395;60475;60402;85127;85128;85129;46132;111118;111119;111120;60337;32454;111121;111122;111123;111124;114826;60542;60476;60249;99992;99993;60250;60543;60251;48096;48097;48098;43698;66705;65702;67444;65703;68845;68846;68847;75819;75820;66706;68964;66707;121624;120864;77423;131581;66708;66709;66710;60481;60403;60404;67437;43093;43094;67438;66733;81749;66747;66748;66749;111128;111126;111125;111127;68841;53072;81698;60409;60410;68455;60345;110253;60551;119958;68848;68849;57577;66842;66843;66844;66845;66846;67478;67479;67480;67481;67482;67483;57576;66847;67484;67485;76314;76313;55292;55293;55294;68672;68674;116202;55296;55298;55299;55300;55301;60106;55302;60107;55303;55304;67449;60157;55305;55306;55307;55308;67422;55309;98017;98018;98019;98020;125195;115674;85798;117250;116076;117251;117252;111066;105721;117253;85799;85800;124017;115629;117254;95599;117255;95600;105722;111067;95601;125032;111068;111069;113246;111070;125033;111071;125034;111072;111073;125035;111074;125036;113247;96174;54429;66906;66907;43125;66920;66921;66922;110249;66923;66924;68676;68949;63390;68970;66936;66891;66892;66937;68722;36327;66938;66941;66940;66943;66942;84951;84948;84949;84947;9322;68842;66947;66948;66949;66950;66951;66952;66953;66954;66955;66956;66957;56548;66958;66959;50309;110250;60566;110246;66976;66977;60484;114827;114828;114829;98817;66993;66996;67000;68749;55493;67008;75649;89015;75650;89016;75651;74383;75652;89017;74384;75653;75656;75657;75658;75659;119035;
Ultra Librarian 3D Model Ultra Librarian S8TS-06024F-E1 CAD Model

Description

NULL

You May Also Be Interested in

Omron
AC/DC DIN RAIL SUPPLY 24V 240W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 60W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 156W
Need more? Email Us
Omron
DC/DC DIN RAIL SUPPLY 24V 0.13A
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 480W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 12V 15W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 90W
Need more? Email Us
Omron
DC/DC DIN RAIL SUPPLY 24V 7.2W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 60W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess