EN
  • EN
  • DE

PM-20-12

Part No PM-20-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 22W / 20W Output Switching Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MEAN WELL USA Inc.
Part Status Last Time Buy
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 12V
Current - Output (Maximum) 1.8A
Power (Watts) 22W
Applications Medical
Features DC Input Capable, Universal Input
Temperature Range - Operating -20°C ~ 60°C (With Derating)
Efficiency 81%
Mounting Style Through Hole
Manufacturer Package 6-DIP Module
Dimension 3.70" L x 2.20" W x 0.89" H (94.0mm x 56.0mm x 22.7mm)
Line Regulation ±0.5%
Load Regulation ±1%
Approvals CB, CE, cURus, TUV
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810786-PM-20-12
Ultra Librarian 3D Model Ultra Librarian PM-20-12 CAD Model

Description

This MEAN WELL USA Inc. power supply is an enclosed type with a Win Source Part Number of 810786-PM-20-12.

  • Input Type: DC, Universal
  • Approvals: CB, CE, cURus, TUV
  • Applications: Medical
  • Power Output: 22W
  • Voltage Input: 85 ~ 264 VAC
  • Output Type: Single
  • Output Voltage: 12V
  • Efficiency: 81%
  • Line Regulation: ±0.5%
  • Load Regulation: ±1%
  • Operating Temperature Range: -20°C ~ 60°C (With Derating)
  • Dimension: 3.70" L x 2.20" W x 0.89" H (94.0mm x 56.0mm x 22.7mm)
  • Manufacturer Package: 6-DIP Module
  • Current Output: 1
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
Recom Power
DC DC CONVERTER 15V 45W
Lowest to $47.7272
Murata Power Solutions Inc.
DC DC CONVERTER 15V 2W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess