EN
  • EN
  • DE

IRM-60-5

Part No IRM-60-5
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 5V 50W / Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr MEAN WELL USA Inc.
Series IRM-60 (60W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 5V
Current - Output (Max) 10A
Power (Watts) 50 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Efficiency 84%
Mounting Type Through Hole
Package / Case 4-DIP Module
Dimension 3.43" L x 2.05" W x 1.16" H (87.0mm x 52.0mm x 29.5mm)
Approval Agency CB, CE, cURus, TUV
Standard Number 60335-1; 62368-1
Line Regulation ±0.5%
Load Regulation ±1%
Base Product Number IRM-60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Names IRM-60-5-ND,1866-3071
Standard Package 60
Win Source Part Number 1074293-IRM-60-5
Ultra Librarian 3D Model Ultra Librarian IRM-60-5 CAD Model

Description

The IRM-60-5 is a 60W AC-DC power supply module manufactured by Mean Well. This encapsulated module is designed for direct PCB mounting and provides a stable 5V DC output voltage from a universal AC input. Its compact size and high efficiency make it suitable for a variety of applications where space is limited and reliable power is required.

Applications:

  • Industrial Automation: Powers sensors, controllers, and other devices in industrial environments.
  • IoT Devices: Provides power for embedded systems and IoT devices requiring 5V DC.
  • Home Automation: Used to power smart home devices, such as lighting controllers and security systems.
  • Instrumentation: Supplies power for measurement and control equipment.
  • LED Lighting: Can be used to power LED lighting systems.

Features:

  • Universal AC Input: Operates from 85~305VAC.
  • 5V DC Output: Provides a stable 5V DC output voltage.
  • 60W Output Power: Delivers up to 60W of output power.
  • Encapsulated Design: Offers protection against dust, moisture, and vibration.
  • PCB Mounting: Designed for direct PCB mounting.
  • High Efficiency: Achieves high efficiency, reducing heat dissipation and energy consumption.
  • Protections: Includes short circuit, overload, and overvoltage protection.

Benefits:

  • Reliable Power: Provides a stable and reliable 5V DC output voltage.
  • Compact Size: Small footprint allows for easy integration into space-constrained applications.
  • Easy to Use: Simple PCB mounting and universal AC input simplify design and installation.
  • Protection Features: Built-in protections ensure safe and reliable operation.
  • High Efficiency: Reduces heat dissipation and energy consumption, leading to lower operating costs.

Additional Details:

The IRM-60-5 has an operating temperature range of -30°C to +85°C. The input frequency range is 47~63Hz. The module typically has an efficiency of around 88% at full load. The output voltage is typically adjustable within a certain range (e.g., ±10%). The device is compliant with various safety standards and EMI/EMC regulations. The dimensions of the module are typically around 89mm x 63.5mm x 24mm. It is suitable for convection cooling.

You May Also Be Interested in

Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302
Recom Power
DC DC CONVERTER +/-5V 1W
Lowest to $3.4926
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 5W
Lowest to $10.6363
Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess