EN
  • EN
  • DE

i3A4W008A033V-001-R

Part No i3A4W008A033V-001-R
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Supplies - Board Mount
Description DC DC CONVERTER 3.3-16.5V 100W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountDC DC Converters
Mfr TDK-Lambda
Series i3A (100W)
Packaging Tray
Part Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 53V
Voltage - Output 1 3.3 ~ 16.5V
Current - Output (Max) 8A
Power (Watts) 100 W
Applications ITE (Commercial)
Operating Temperature -40°C ~ 125°C
Efficiency 96.5%
Mounting Type Through Hole
Package / Case Module
Size / Dimension 0.92" L x 0.75" W x 0.38" H (23.4mm x 19.1mm x 9.6mm)
Supplier Device Package Thirty-Second Brick
Approval Agency CE
Base Product Number I3A4W008
Ultra Librarian 3D Model Ultra Librarian i3A4W008A033V-001-R CAD Model

You May Also Be Interested in

Flex Power Modules
PKU5511EPI
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 22W
Lowest to $8.6732
Microchip Technology
DC DC CONVERTER 1-5V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 22W
Lowest to $13.1263
NXP / Nexperia
DC DC CONVERTER +/-12V 1W
Need more? Email Us
OmniOn Power™
DC DC CONVERTER 0.6-5.5V 32W
Lowest to $108.3916
OmniOn Power™
DC DC CONVERTER 3.3V 50W
Lowest to $40.9090
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 5V 5W
Lowest to $108.3916
TDK-Lambda Americas Inc.
DC DC CONVERTER 0.75-3.63V 50W
Lowest to $85.0350

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess