EN
  • EN
  • DE

IRM-02-12

Part No IRM-02-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 2W / Enclosed AC DC Converters 1 Output 12V 167mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr Mean Well Enterprises Co., Ltd.
Series IRM-02 (2W)
Package Tube
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 305 VAC, 120 ~ 430 VDC
Voltage - Output 1 12V
Current - Output (Max) 167mA
Power (Watts) 2 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -30°C ~ 85°C (With Derating)
Efficiency 74%
Mounting Type Through Hole
Package / Case 4-DIP Module
Size / Dimension 1.33" L x 0.87" W x 0.59" H (33.7mm x 22.2mm x 15.0mm)
Approval Agency CB, CE, cURus, TUV
Line Regulation ±0.5%
Load Regulation ±0.5%
Base Product Number IRM-02
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 847934-IRM-02-12
Ultra Librarian 3D Model Ultra Librarian IRM-02-12 CAD Model

Description

The 847934-IRM-02-12 is a 2W enclosed AC/DC converter from Mean Well Enterprises Co., Ltd.

  • Series: IRM-02 series
  • Application: Power Supplies in board mount applications
  • Input Voltage: 85 to 305 VAC or 120 to 430 VDC
  • Output Voltage: 12V
  • Maximum Output Current: 167mA
  • Power: 2W
  • Efficiency: 74%
  • Line Regulation: ±0.5%
  • Load Regulation: ±0.5%
  • Package Size: 1.33" L x 0.87" W x 0.59" H (33.7mm x 22.2mm x 15.0mm)
  • Mounting Type: Through hole
  • Operating Temperature: -30°C to 85°C (with derating)
  • Approvals: CB, CE, cURus, and TUV

You May Also Be Interested in

Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us
Recom Power
DC DC CONVERTER 15V 45W
Lowest to $47.7272
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Recom Power
DC DC CONVERTER +/-5V 1W
Lowest to $3.4926
Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 2W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4026 $54.0260
23+ $4.4329 $101.9567
35+ $4.2944 $150.3040
49+ $4.1559 $203.6391
63+ $4.0173 $253.0899
84+ $3.6017 $302.5428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess