EN
  • EN
  • DE

DR-120-12

Part No DR-120-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Industrial, DIN Rail Power Supplies
Description AC/DC DIN RAIL SUPPLY 12V 120W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Mfr Mean Well Enterprises Co., Ltd.
Series DR-120 (120W)
Package Box
Product Status Obsolete
Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 88 ~ 132 VAC, 176 ~ 264 VAC
DC Voltage - Input (Min) 248V
DC Voltage - Input (Max) 370V
Voltage - Output 1 12V
Current - Output (Max) 10A
Power (Watts) 120W
Voltage - Isolation 3 kV
Applications Industrial, ITE (Commercial)
Efficiency 80%
Temperature Range - Operating -10°C ~ 60°C (With Derating)
Features Adjustable Output, Universal Input
Size / Dimension 3.94" L x 2.58" W x 4.93" H (100.0mm x 65.5mm x 125.2mm)
Approval Agency CB, CE, cULus, cURus, TUV
Minimum Load Required No
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9520
Win Source Part Number 585819-DR-120-12
Ultra Librarian 3D Model Ultra Librarian DR-120-12 CAD Model

Description

The DR-120-12 is a 120W industrial DIN rail power supply suitable for industrial and commercial applications manufactured by Mean Well Enterprises Co., Ltd..

  • Size: 3.94" L x 2.58" W x 4.93" H (100.0mm x 65.5mm x 125.2mm)
  • Output Voltage: 12V
  • Maximum Output Current: 10A
  • Isolation Voltage: 3 kV
  • Efficiency: 80%
  • Operating Temperature: -10°C to 60°C
  • Adjustable Output: Yes
  • Universal Input: Yes

You May Also Be Interested in

Phoenix Contact
AC/DC DIN RAIL SUPPLY 24V 120W
Need more? Email Us
Siemens
AC/DC DIN RAIL SUPPLY 24V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 48V 480W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 12V 15W
Lowest to $154.0435
MORNSUN Science& Technology Ltd.
ENCLOSED DC DC CONVERTERS 15W 1
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 24V 120W
Need more? Email Us
ifm efector, inc.
IO-LINK COMPACT LINE MODULE, 6 X
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 12V 60W
Need more? Email Us
Weidmuller
AC/DC DIN RAIL SUPPLY 24V 72W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess