EN
  • EN
  • DE

DDR-15G-24

Part No DDR-15G-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Industrial, DIN Rail Power Supplies
Description DC/DC DIN RAIL SUPPLY 24V 15W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MEAN WELL USA Inc.
Category Power Supplies - External/Internal (Off-Board) > Industrial, DIN Rail Power Supplies
Packaging Box
Part Status Active
Input Type DC
Number of Outputs 1
DC Voltage - Input (Min) 9V
DC Voltage - Input (Max) 36V
Voltage - Output 1 24V
Current - Output (Max) 630mA
Ultra Librarian 3D Model Ultra Librarian DDR-15G-24 CAD Model

Description

Applications

  • Industrial control system
  • Semi-conductor fabrication equipment
  • Factory automation
  • Electro-mechanical
  • Wireless network
  • Telecom or datacom system

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 24V 120W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 12V 60W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 24V 50W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC DIN RAIL SUPPLY 12V 60W
Need more? Email Us
ifm efector, inc.
IO-LINK COMPACT LINE MODULE, 6 X
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 24V 60W
Need more? Email Us
Siemens
DC/DC DIN RAIL SUPPLY QUAD 24V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 24V 77W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 48V 480W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess