EN
  • EN
  • DE

ADCLK954BCPZ-REEL7

Part No ADCLK954BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUF 2:12 4.8GHZ 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CMOS, LVDS, LVPECL
Output LVPECL
Maximum Input Frequency 4.8GHz
Supply Voltage - Operating 2.97 V to 3.63 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 126548-ADCLK954BCPZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADCLK954BCPZ-REEL7 CAD Model

Description

Product Overview: ADCLK954BCPZ-REEL7 from Analog Devices Inc.

The ADCLK954BCPZ-REEL7 is a high-performance, low-jitter clock fanout buffer from Analog Devices Inc. that ensures signal integrity for demanding applications. This device is designed to distribute one of two selectable input clocks to ten low-skew outputs with minimal additive phase noise, making it an excellent choice for clock distribution in high-speed digital systems.

Key Features

  • Multiple Outputs: The device features ten LVPECL (Low Voltage Positive Emitter Coupled Logic) outputs, providing ample connectivity for complex systems.
  • Selectable Inputs: Two selectable differential LVPECL, LVDS, or CML (Current Mode Logic) clock inputs offer flexibility in system design.
  • Low Additive Jitter: With exceptionally low additive phase jitter, the ADCLK954BCPZ-REEL7 maintains signal fidelity, ensuring reliable performance in applications such as data acquisition, telecommunications, and high-speed data processing.
  • High-Speed Operation: The device supports high-frequency operation, making it suitable for systems that require fast signal processing and timing accuracy.
  • Power Supply: It operates with a single 3.3V power supply, simplifying power management in the system design.

Applications

The ADCLK954BCPZ-REEL7 is ideal for a variety of applications, including:

  • Clock distribution for FPGAs and ASICs
  • Networking and telecommunications infrastructure
  • Test and measurement equipment
  • Data converters and high-speed data acquisition systems
  • Servers and data centers

Package and Quality

The device comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and specified over the industrial temperature range of -40°C to +85°C. The ADCLK954BCPZ-REEL7 is supplied in tape and reel format, denoted by the "REEL7" suffix, facilitating efficient handling and manufacturing processes.

As a product of Analog Devices Inc., a leader in high-performance semiconductors, the ADCLK954BCPZ-REEL7 is manufactured to meet the highest quality and reliability standards, ensuring consistent performance for critical system applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1072 $54.3216
7+ $14.8572 $104.0004
11+ $14.3929 $158.3219
15+ $13.9286 $208.9290
19+ $13.4643 $255.8217
25+ $12.0714 $301.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess