EN
  • EN
  • DE

DDR-60G-12

Part No DDR-60G-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Industrial, DIN Rail Power Supplies
Description DC/DC DIN RAIL SUPPLY 12V 60W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308811-DDR-60G-12
Category Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Manufacturer MEAN WELL USA Inc.
Packaging  Box
Part Status Active
Input Type DC
Number of Outputs 1
DC Voltage - Input (Min) 9V
DC Voltage - Input (Max) 36V
Voltage - Output 1 12V
Current - Output (Max) 5A
Ultra Librarian 3D Model Ultra Librarian DDR-60G-12 CAD Model

Description

This series has two input options:9~36V/18~75V and various output options: 5V/12V/15V/24V and canbe used for industrial control, security control, communication system and other fields. Suitable applications areDC buck/boost regulator, increasing system insulation level and voltage drop compensation along cable...etc.

You May Also Be Interested in

Bel Power Solutions
AC/DC DIN RAIL SUPPLY
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 24V 120W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 24V 77W
Need more? Email Us
ifm efector, inc.
Need more? Email Us
Bel Power Solutions
AC/DC DIN RAIL SUPPLY
Need more? Email Us
Cosel USA, Inc.
AC/DC DIN RAIL SUPPLY 24V 240W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 12V 30W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 48V 480W
Need more? Email Us
Weidmuller
AC/DC DIN RAIL SUPPLY 24V 72W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess