EN
  • EN
  • DE

SKY5A1007

Part No SKY5A1007
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description DPDT FOR AUTOMOTIVE CV2X BASED U / RF Switch IC GSM, LTE DPDT 12-QFN (1.83x1.83)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Skyworks Solutions Inc.
Package Tape & Reel
RF Type GSM, LTE
Topology Reflective
Circuit DPDT
Frequency Range 400MHz ~ 5.9GHz
Isolation 30dB
Insertion Loss 0.7dB
Test Frequency 3.8GHz, 5.9GHz
Temperature Range - Operating -40°C ~ 105°C
Package / Case 12-XFQFN
Supplier Device Package 12-QFN (1.83x1.83)
Other Names 863-SKY5A1007CT,863-SKY5A1007TR,863-SKY5A1007DKR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235867-SKY5A1007
Ultra Librarian 3D Model Ultra Librarian SKY5A1007 CAD Model

Description

The 1235867-SKY5A1007 is an RF switch that belongs to the RF/IF and RFID category.

  • Package: Tape and reel
  • Standard Package: 3,000
  • Frequency Range: 400MHz to 5.9GHz
  • Test Frequency: 3.8GHz and 5.9GHz
  • Insertion Loss: 0.7dB
  • Isolation: 30dB
  • Circuit: DPDT
  • Topology: reflective
  • Suitable For: GSM and LTE RF types

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess