EN
  • EN
  • DE

SD103AW-S4

Part No SD103AW-S4
Manufacturer MDD
Catalog OEM Parts ( S )
Description Schottky Barrier Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003039-SD103AW-S4
Categories OEM Parts( S )
Manufacturer MDD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SD103AW-S4 CAD Model

Description

The SD103AW-S4 is a surface-mount Schottky barrier diode manufactured by MDD (likely Micro Commercial Components). It is designed for fast switching applications, providing efficient rectification and low forward voltage drop. This diode is commonly used in various electronic circuits where high speed and low losses are required.

Applications:

  • High-Frequency Rectification
  • Switching Power Supplies
  • Freewheeling Diode
  • Reverse Polarity Protection
  • Clamping Circuits

Features:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 30V
  • Maximum Average Forward Rectified Current (IF(AV)): 1A
  • Maximum Forward Voltage Drop (VF): 0.5V at 1A
  • Maximum Reverse Current (IR): 0.2mA at 30V
  • Operating Temperature Range: -65°C to +125°C
  • Package: SMA (DO-214AC)
  • Fast Switching Speed

Benefits:

  • Fast Switching: Reduces switching losses in high-frequency applications.
  • Low Forward Voltage Drop: Improves efficiency and reduces power dissipation.
  • High Current Capability: Handles significant current loads.
  • Compact Size: SMA package allows for efficient use of board space.
  • High Reliability: Designed for robust and reliable operation.

Additional Details:

The SD103AW-S4 Schottky diode is characterized by its low forward voltage drop and fast switching speed. The low forward voltage drop minimizes power dissipation, making it ideal for use in high-efficiency power supplies. The fast switching speed reduces switching losses, improving the overall efficiency of high-frequency circuits. The SMA package is a standard surface-mount package, making it easy to assemble and integrate into circuit boards. This diode is typically used as a rectifier in switching power supplies, where it converts AC voltage to DC voltage. It is also used as a freewheeling diode in inductive circuits, such as motor drivers, to protect the circuit from voltage spikes. Its reverse polarity protection application safeguards circuits from damage in case of incorrect power supply connection. The clamping circuit usage protects sensitive components from overvoltage conditions. The diode's robust construction and performance parameters ensure reliable operation in a wide range of applications.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4,675+ $0.0107 $50.0225
11,365+ $0.0088 $100.0120
17,650+ $0.0085 $150.0250
24,395+ $0.0082 $200.0390
31,650+ $0.0079 $250.0350
42,255+ $0.0071 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,210 pieces
MOQ: 4675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess