EN
  • EN
  • DE

ESD0504F

Part No ESD0504F
Manufacturer MDD
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196126-ESD0504F
Categories Custom Parts
Manufacturer MDD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESD0504F CAD Model

Description

The ESD0504F is a Transient Voltage Suppressor (TVS) diode array designed and manufactured by MDD (Microdiode Electronics Inc.). It is specifically designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is commonly used in various electronic applications to enhance the reliability and robustness of circuits.

Applications:

  • USB interfaces
  • HDMI interfaces
  • Ethernet ports
  • Microcontroller I/O protection
  • Portable electronic devices

Features:

  • Low Clamping Voltage: Provides effective protection by limiting the voltage across protected components.
  • Low Capacitance: Minimizes signal distortion in high-speed data transmission.
  • Fast Response Time: Quickly responds to transient voltage events.
  • Small Footprint: Saves board space in compact designs.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Enhanced Reliability: Protects sensitive electronic components from ESD damage.
  • Improved System Performance: Low capacitance ensures minimal signal degradation.
  • Compact Design: Small footprint allows for use in space-constrained applications.
  • Cost-Effective Protection: Provides a cost-effective solution for ESD protection.

Technical Specifications:

While specific parameters can vary slightly based on the datasheet revision, typical specifications include:

  • Reverse Working Voltage (VRWM): 5V
  • Breakdown Voltage (VBR): 6V (minimum)
  • Clamping Voltage (VC): 9.5V (at Ipp = 1A)
  • Peak Pulse Current (Ipp): 5A (8/20 μs waveform)
  • Capacitance (C): 0.5 pF (typical)
  • Operating Temperature: -55°C to +125°C

It is crucial to consult the official MDD datasheet for the ESD0504F for precise specifications and application guidelines. The device is typically available in a DFN1006 package.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550
Hanrun
Lowest to $0.9938
Sony
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,135+ $0.0442 $50.1670
2,755+ $0.0363 $100.0065
4,275+ $0.0351 $150.0525
5,885+ $0.0340 $200.0900
7,600+ $0.0329 $250.0400
10,170+ $0.0295 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess