EN
  • EN
  • DE

BZT52C4V7-W7

Part No BZT52C4V7-W7
Manufacturer MDD
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967158-BZT52C4V7-W7
Categories OEM Parts(A-B)
Manufacturer MDD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZT52C4V7-W7 CAD Model

Description

The MDD BZT52C4V7-W7 is a surface-mount Zener diode designed for voltage regulation and transient voltage suppression. This diode features a Zener voltage of 4.7V and low leakage current, making it well-suited for protecting sensitive electronic components from voltage spikes and maintaining stable voltage levels in a variety of applications.

Applications:

  • Voltage Regulation: Provides a stable 4.7V output in power supplies and other electronic circuits.
  • Transient Voltage Suppression (TVS): Protects sensitive components such as microcontrollers, sensors, and ICs from voltage spikes caused by ESD, inductive load switching, and other transient events.
  • Overvoltage Protection: Clamps voltage to 4.7V, preventing damage to downstream components due to excessive voltage.
  • Signal Line Protection: Protects data and signal lines from voltage surges.
  • Reference Voltage: Provides a stable 4.7V reference voltage for comparator circuits and other analog circuits.

Features:

  • Precise Zener Voltage of 4.7V: Offers accurate voltage regulation with a typical tolerance of ±5%.
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • Fast Response Time: Quickly clamps voltage spikes, protecting sensitive components from damage.
  • Surface Mount Package (SOD-123): Enables automated assembly and compact designs.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits:

  • Effective 4.7V Voltage Regulation: Maintains a stable 4.7V supply for reliable circuit operation.
  • Enhanced Protection Against Voltage Transients: Safeguards sensitive components from damage due to voltage spikes and overvoltage conditions.
  • Improved System Reliability: Ensures stable and consistent performance under various operating conditions.
  • Compact Design: Small SOD-123 package allows for integration into space-constrained applications.
  • Simplified Manufacturing: Surface mount package facilitates automated assembly and reduces production costs.

Additional Details:

The BZT52C4V7-W7 is packaged in a SOD-123 surface-mount package. Key specifications, including maximum power dissipation, forward voltage, and reverse leakage current, can be found in the manufacturer's datasheet. The diode's low dynamic impedance ensures a stable clamping voltage even with varying surge currents. Proper thermal management is important for optimal performance, especially in applications with high transient currents. Typical applications include consumer electronics, telecommunications equipment, and industrial control systems where reliable 4.7V regulation and robust transient protection are essential.

You May Also Be Interested in

Generic
Need more? Email Us
Kemet
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess