EN
  • EN
  • DE

BZT52C4V3-W6

Part No BZT52C4V3-W6
Manufacturer MDD
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050309-BZT52C4V3-W6
Categories OEM Parts(A-B)
Manufacturer MDD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZT52C4V3-W6 CAD Model

Description

The BZT52C4V3-W6 is a Zener diode manufactured by MDD (Microdiode Electronics). It is designed to provide a precise and stable 4.3V reference voltage for various electronic applications. It is commonly used for voltage regulation, overvoltage protection, and signal clipping.

Applications:

  • Voltage regulation circuits
  • Overvoltage protection
  • Clipping circuits
  • Reference voltage generation
  • Transient voltage suppression

Features:

  • Zener Voltage: 4.3V (Nominal) - Provides a stable and precise voltage reference.
  • Low dynamic impedance: Offers stable voltage regulation across a range of operating currents.
  • Surface Mount Device (SMD): Facilitates compact and efficient circuit board assembly.
  • High surge current capability: Provides robust protection against voltage transients.
  • Lead-free Finish / RoHS Compliant: Meets environmental regulations.

Benefits:

  • Stable voltage regulation: Ensures a consistent output voltage, minimizing fluctuations.
  • Effective overvoltage protection: Shields sensitive components from damage caused by voltage spikes.
  • Compact design: The SMD package allows for high-density board layouts.
  • High reliability: Delivers dependable performance in diverse operating conditions.
  • Environmentally friendly: Adheres to RoHS standards, minimizing environmental impact.

Additional Details:

The BZT52C4V3-W6 is typically packaged in a SOD-323 configuration. The power dissipation is generally around 500 mW. The diode has a wide operating temperature range, often from -65°C to +150°C, making it suitable for various environments. Detailed electrical characteristics, such as Zener voltage tolerance and dynamic impedance, should be verified in the datasheet to ensure appropriate circuit design.

This Zener diode is a reliable and efficient solution for applications requiring a precise 4.3V reference, voltage regulation, and overvoltage protection.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ADI Electronics
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess