EN
  • EN
  • DE

1N5408 T/B

Part No 1N5408 T/B
Manufacturer MDD
Catalog Custom Parts (0 - A)
Description General Purpose Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1144891-1N5408 T/B
Categories Custom Parts
Manufacturer MDD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5408 T/B CAD Model

Description

The 1N5408 T/B is a general-purpose rectifier diode manufactured by MDD. This diode is designed for use in a wide variety of applications requiring rectification of AC voltage to DC voltage. Its key characteristics include high current handling capability and high voltage blocking capability.

Applications:

  • Power Supplies: Used in power supplies to convert AC voltage to DC voltage.
  • Battery Chargers: Employed in battery chargers to rectify the AC voltage and provide DC current for charging batteries.
  • Inverters: Used as rectifier inverters.
  • Free-Wheeling Diode: Used to protect circuits from inductive kickback.
  • General Rectification: Suitable for general-purpose rectification in various electronic circuits.

Features:

  • High Current Capability: Can handle a high forward current.
  • High Voltage Blocking: Blocks high reverse voltage without breakdown.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • Fast Switching Speed: Allows for efficient switching operation.
  • Reliable Performance: Provides consistent and stable performance.

Benefits:

  • Efficient Power Conversion: Enables efficient conversion of AC voltage to DC voltage.
  • Protection Against Voltage Spikes: Protects circuits from damage caused by voltage spikes.
  • Reduced Power Loss: Minimizes power loss during operation.
  • Fast Response Time: Provides fast response in switching applications.
  • Versatile Use: Suitable for a wide range of applications requiring rectification.

Additional Details:

The 1N5408 T/B has a maximum repetitive peak reverse voltage (VRRM) of 1000V and a maximum average forward current (IF(AV)) of 3A. Its forward voltage drop (VF) is typically 1.0V at 3A. The operating temperature range is typically -65°C to +150°C. The diode is typically available in a DO-201AD package. It meets industry standards for quality and reliability. The part is lead-free and RoHS compliant. It is widely used in both consumer and industrial electronic devices. The robust construction ensures long-term performance and reliability in demanding environments.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Anachip Corp
Need more? Email Us
Anachip Corp
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Qualcomm
Lowest to $7.9791
Amd
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
STMicroelectronics
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess