EN
  • EN
  • DE

MXL7704-AQB-R

Part No MXL7704-AQB-R
Manufacturer MaxLinear Inc
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG DSP/FPGA MICRO 5OUT 32QFN / series DSPs, FPGA, Microprocessor Voltage Regulator IC 5 Output 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr MaxLinear, Inc.
Package Tape & Reel
Product Status Obsolete
Applications DSPs, FPGA, Microprocessor
Voltage - Input 4V ~ 5.5V
Number of Outputs 5
Voltage - Output 3.3V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number MXL7704
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1016-2220-6,1016-2220-2,MXL7704-AQB-R-ND,1016-2220-1
Standard Package 3,000
Win Source Part Number 972072-MXL7704-AQB-R
Ultra Librarian 3D Model Ultra Librarian MXL7704-AQB-R CAD Model

Description

The MXL7704-AQB-R is a voltage regulator IC from MaxLinear, Inc.

  • Voltage Input Range: 4V to 5.5V
  • Voltage Output: 3.3V
  • Outputs: Five
  • Suitable for: Applications in DSPs, FPGA, and microprocessors
  • Package: 32-VFQFN exposed pad
  • Operating Temperature: -40°C to 125°C
  • Status: Obsolete and is no longer in production

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess