EN
  • EN
  • DE

ZA9L1033NW2CSGA429

Part No ZA9L1033NW2CSGA429
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 256LFBGA / High-Performance, Secure, 32-Bit ARM Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Zatara
Core Processor ARM9
Core Size 32-Bit
Speed 192MHz
Connectivity EBI/EMI, SmartCard, SPI, UART/USART, USB OTG
Peripherals DMA, LCD, Magnetic Card Reader, POR, PWM, WDT
Number of I/O 76
Program Memory Type External Program Memory
RAM Size 64K x 8
Supply Voltage 1.8V, 3.3V
Data Converters A/D 4x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 800320-ZA9L1033NW2CSGA429
Popularity Medium
Supply and Demand Status Limited
Family Name ZA9L1033
Introduction Date March 04, 2009
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ZA9L1033NW2CSGA429 CAD Model

Description

The Maxim Integrated Product ZA9L1033NW2CSGA429 is a state-of-the-art integrated circuit designed for high-performance applications in the electronics industry. This precision-engineered device offers a unique combination of features that make it ideal for a wide range of uses, from industrial automation to consumer electronics. With its compact form factor and robust design, it is well-suited to meet the rigorous demands of modern electronic systems.

Key Features

  • High Integration: The ZA9L1033NW2CSGA429 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of electronic systems.
  • Energy Efficiency: Designed with power conservation in mind, this product ensures optimal performance with minimal energy consumption, making it suitable for battery-powered devices.
  • Reliability: Maxim Integrated's commitment to quality means this product is built to last, offering reliable performance even under challenging conditions.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the ZA9L1033NW2CSGA429 provides enhanced functionality and improved efficiency.
  • Easy Integration: The device's compatibility with standard industry protocols and interfaces ensures that it can be easily incorporated into existing designs.

Applications

The versatility of the ZA9L1033NW2CSGA429 makes it suitable for a diverse array of applications. It can be used in communication systems, medical devices, automotive technology, and much more. Its ability to operate reliably in various environments also makes it an excellent choice for outdoor and rugged applications.

Technical Specifications

The technical specifications of the ZA9L1033NW2CSGA429 include a wide operating temperature range, high-speed signal processing capabilities, and compatibility with various input/output standards. Detailed specifications are available upon request or through Maxim Integrated's official product datasheet.

For designers and engineers looking for a reliable and efficient solution, the Maxim Integrated Product ZA9L1033NW2CSGA429 represents a top-tier option that delivers both performance and value.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess