EN
  • EN
  • DE

ZA9L1010NW2CSGA418

Part No ZA9L1010NW2CSGA418
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description Zatara High-performance, Secure, 32-BIT Arm Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 256
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1106225-ZA9L1010NW2CSGA418
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZA9L1010NW2CSGA418 CAD Model

Description

Maxim Integrated's ZA9L1010NW2CSGA418 is a state-of-the-art integrated circuit designed for high-performance applications in the field of power management and control systems. This product is a testament to Maxim's commitment to providing innovative solutions that meet the needs of modern electronic devices.

Key Features

  • High Efficiency: The ZA9L1010NW2CSGA418 is engineered to optimize power usage, resulting in increased efficiency for the end application. This feature is crucial for battery-powered devices where power conservation is a priority.
  • Advanced Control: With sophisticated control capabilities, this IC allows for precise management of power delivery, ensuring stable operation under varying load conditions.
  • Compact Design: Maxim Integrated has designed the ZA9L1010NW2CSGA418 with a small footprint, making it ideal for space-constrained applications without compromising performance.
  • Robust Construction: Built to withstand harsh conditions, this product offers high reliability and longevity, which is essential for mission-critical systems.
  • Integrated Features: The IC includes a range of integrated features that reduce the need for external components, simplifying the design and reducing overall system costs.

Applications

The versatility of the ZA9L1010NW2CSGA418 makes it suitable for a wide array of applications, including:

  • Portable and wearable electronics
  • Automotive systems
  • Industrial control units
  • Medical devices
  • Energy management systems

Technical Specifications

The ZA9L1010NW2CSGA418 boasts a comprehensive set of technical specifications that ensure it meets the rigorous demands of modern electronics. Key specifications include a wide operating temperature range, high switching frequency, and compatibility with various communication protocols for seamless integration into existing systems.

Quality and Support

Maxim Integrated stands behind the ZA9L1010NW2CSGA418 with robust technical support and a commitment to quality. Customers can expect responsive support and access to extensive documentation, including datasheets, application notes, and design resources to facilitate the integration of the product into their projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess