EN
  • EN
  • DE

ZA9L00D0NW1LSGA399

Part No ZA9L00D0NW1LSGA399
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 256CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM9® series Microcontroller IC 32-Bit 180MHz - External Program Memory 256-CSBGA (17x17)
Manufacturer Maxim Integrated
Series Zatara®
Package Tray
Part Status Obsolete
Core Processor ARM9®
Core Size 32-Bit
Speed 180MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals DMA, LCD, PWM, WDT
Number of I/O 76
Program Memory Type External Program Memory
Supply Voltage 1.8V, 3.3V
Data Converters A/D 6x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 256-LBGA, CSBGA
Case / Package 256-CSBGA (17x17)
Family Name ZA9L00D0NW
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904233-ZA9L00D0NW1LSGA399
Ultra Librarian 3D Model Ultra Librarian ZA9L00D0NW1LSGA399 CAD Model

Description

Maxim Integrated's Product ZA9L00D0NW1LSGA399 is a state-of-the-art integrated circuit designed to cater to the demanding needs of modern electronic applications. This high-performance chip is engineered to offer superior reliability and efficiency, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • High Precision: The ZA9L00D0NW1LSGA399 is built for accuracy, delivering precise measurements and control in applications where it is paramount.
  • Low Power Consumption: Maxim Integrated understands the need for energy-efficient components. This product boasts low power consumption, extending battery life in portable devices and reducing energy costs in stationary applications.
  • Rugged Design: Designed to withstand harsh environments, the ZA9L00D0NW1LSGA399 operates reliably under extreme temperatures and conditions, making it suitable for outdoor and industrial use.
  • Advanced Connectivity: With integrated communication interfaces, this product can easily connect to other devices and networks, facilitating seamless data transfer and system integration.

Applications

The versatility of the ZA9L00D0NW1LSGA399 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive systems, such as engine control units and infotainment
  • Industrial automation, including robotics and process control
  • Consumer electronics, like smart home devices and wearables
  • Medical devices that require high reliability and precision

Technical Specifications

The technical specifications of Product ZA9L00D0NW1LSGA399 include a wide operating voltage range, robust ESD protection, and compatibility with various communication protocols. Its compact form factor enables easy integration into space-constrained designs without compromising performance.

Quality and Support

Maxim Integrated is committed to delivering high-quality products. The ZA9L00D0NW1LSGA399 is backed by comprehensive technical support and documentation, ensuring a smooth design-in process and reliable operation in the field.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess