EN
  • EN
  • DE

VT1697SAFQX

Part No VT1697SAFQX
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842112-VT1697SAFQX
Ultra Librarian 3D Model Ultra Librarian VT1697SAFQX CAD Model

Description

Maxim Integrated's VT1697SAFQX: A High-Performance Solution for Your Circuit Needs

The VT1697SAFQX from Maxim Integrated is a state-of-the-art integrated circuit designed to cater to a wide array of applications requiring high reliability and performance. This component is engineered to meet the rigorous demands of industries ranging from automotive to telecommunications, and from consumer electronics to industrial automation.

Key Features

  • High Integration: The VT1697SAFQX is packed with features that minimize the need for additional external components, thereby saving space and reducing system complexity.
  • Efficiency: This product is designed with power efficiency in mind, which is critical for battery-powered devices and applications where energy conservation is paramount.
  • Durability: With its robust construction, the VT1697SAFQX is built to withstand harsh environments, ensuring a long operational life even under challenging conditions.
  • Flexibility: The versatility of this IC makes it suitable for a broad range of applications, providing designers with the flexibility to use it in various parts of their systems.

Applications

The VT1697SAFQX's versatility allows it to be used in multiple applications, such as:

  • Automotive systems, where reliability and endurance are non-negotiable.
  • Communication devices that require consistent performance and high-speed data processing.
  • Consumer electronics where compact size and efficiency are highly valued.
  • Industrial control systems that demand precision and robustness.

Technical Specifications

The VT1697SAFQX boasts an impressive set of technical specifications that ensure it meets the needs of even the most demanding applications. It operates over a wide temperature range, has excellent power handling capabilities, and features high-speed interfaces for rapid data transfer and communication.

Quality and Support

Maxim Integrated is known for its commitment to quality, and the VT1697SAFQX is no exception. It is manufactured using high-quality materials and stringent production standards, ensuring reliable performance. Additionally, Maxim Integrated offers comprehensive technical support for this product, providing designers with the assistance they need to integrate it into their projects successfully.

In conclusion, the VT1697SAFQX from Maxim Integrated is an exceptional choice for those who require a high-performance integrated circuit that offers efficiency, durability, and flexibility across a range of applications.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7535 $63.7675
12+ $10.4643 $125.5716
18+ $10.1374 $182.4732
24+ $9.8106 $235.4544
31+ $9.4837 $293.9947
41+ $8.5020 $348.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess