EN
  • EN
  • DE

VT1321MFQR

Part No VT1321MFQR
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description INTEGRATED CIRCUIT / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number VT1321
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 810052-VT1321MFQR
Ultra Librarian 3D Model Ultra Librarian VT1321MFQR CAD Model

Description

Maxim Integrated's VT1321MFQR: A Versatile Power Management IC

The VT1321MFQR is a cutting-edge power management integrated circuit (PMIC) developed by Maxim Integrated, designed to cater to a wide array of applications requiring efficient power regulation and distribution. This high-performance component is an ideal solution for systems that demand reliable and flexible power management solutions.

Key Features:

  • High Efficiency: The VT1321MFQR is engineered for maximal power efficiency, which helps in reducing heat generation and improving system reliability.
  • Multiple Output Channels: It is equipped with multiple output channels, each capable of driving different voltage levels, thus providing versatility for various power needs within a system.
  • Advanced Protection: The device includes several protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of both the PMIC and the system it powers.
  • Small Footprint: Its compact design allows for integration into space-constrained applications without compromising performance.
  • Programmable Settings: With programmable settings, the VT1321MFQR offers customizable options to match specific requirements, making it a flexible choice for designers.

Applications:

The versatility of the VT1321MFQR makes it suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Consumer electronics
  • Industrial control systems
  • Automotive applications

Technical Specifications:

The VT1321MFQR from Maxim Integrated comes with robust technical specifications that ensure optimal performance in various environments:

  • Input Voltage Range: [Insert specific range]
  • Output Voltage Range: [Insert specific range]
  • Maximum Output Current: [Insert specific current]
  • Operating Temperature Range: [Insert specific range]
  • Package Type: [Insert specific package]

For detailed information, including datasheets, reference designs, and ordering options, visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess