EN
  • EN
  • DE

TSC427IJA

Part No TSC427IJA
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC GATE DRIVER / Gate Driver IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Maxim Integrated
Series *
Package Tray
Product Status Obsolete
Programmable Not Verified
Base Product Number TSC427
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 1213073-TSC427IJA
Ultra Librarian 3D Model Ultra Librarian TSC427IJA CAD Model

Description

The TSC427IJA from Maxim Integrated is a robust and reliable high-speed dual MOSFET driver designed to cater to a wide range of applications requiring efficient power management. This IC is engineered to convert low voltage control signals into higher voltage and higher current outputs, making it an ideal choice for driving power MOSFETs and IGBTs in your electronic circuits.

Key Features

  • High Peak Output Current: The TSC427IJA is capable of delivering peak output currents of up to 1.5A, ensuring that connected MOSFETs can be driven with the necessary force for quick and efficient switching.
  • Wide Supply Voltage Range: This MOSFET driver operates over a supply voltage range of 4.5V to 18V, providing flexibility in various power supply designs and accommodating a broad spectrum of applications.
  • Fast Switching Speeds: With rise and fall times typically under 30ns, the TSC427IJA enables high-speed operation, which is crucial for reducing switching losses and improving overall efficiency in power conversion systems.
  • Independent Channels: It features two independent driver channels that can be configured in non-inverting or inverting modes, providing versatility in control strategies for half-bridge or full-bridge configurations.
  • Low Power Consumption: The device is designed for low quiescent current, minimizing idle power draw and making it suitable for battery-powered and energy-sensitive applications.
  • Thermal Protection: The TSC427IJA includes built-in thermal shutdown protection, which helps prevent damage to the device and the overall system in the event of excessive heat generation.

Applications

The versatility of the TSC427IJA allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Controllers
  • Pulse-Width Modulated (PWM) Systems
  • Power Amplifiers

With its high performance and reliability, the Maxim Integrated TSC427IJA MOSFET driver is an excellent choice for designers looking to enhance their power management systems, ensuring efficient operation and extended device longevity.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess