EN
  • EN
  • DE

STM1E-SFP02

Part No STM1E-SFP02
Manufacturer Maxim Integrated
Catalog Fiber Optics - Transceiver Modules
Description MOD TXRX COPPER MSA SFP / Transceiver Module General Purpose 155Mbps 3.15V ~ 3.45V SMI Pluggable, SFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Fiber Optics - Transceiver Modules
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Product Status Obsolete
Data Rate 155Mbps
Applications General Purpose
Voltage - Supply 3.15V ~ 3.45V
Connector Type SMI
Mounting Type Pluggable, SFP
Base Product Number STM1E
Other Names STM1ESFP02
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8517.62.0090
Win Source Part Number 1242505-STM1E-SFP02
Ultra Librarian 3D Model Ultra Librarian STM1E-SFP02 CAD Model

Description

The STM1E-SFP02 is a high-performance, compact Ethernet transceiver module designed by Maxim Integrated. It is engineered to provide reliable, high-speed data transmission for a wide range of network applications. This module is an ideal solution for adding Ethernet connectivity to any embedded system with minimal design effort.

Key Features

  • Compatibility: The STM1E-SFP02 is compatible with the Small Form-factor Pluggable (SFP) Multi-Source Agreement (MSA). It can be used with any SFP socket, providing great flexibility in its deployment.
  • Speed: It supports data rates up to 155 Mbps, making it suitable for STM-1/OC-3 level transmission.
  • Interface: The module offers a standard serial digital interface for smooth integration with existing network infrastructure.
  • Hot-Pluggable: This feature allows for easy installation and maintenance, as the module can be added or removed without powering down the system.
  • Wavelength: It operates at a nominal wavelength of 1310nm, providing good balance between performance and cost.
  • Distance: The STM1E-SFP02 is designed for medium-reach applications, capable of transmitting data over distances of up to 15km on single-mode fiber.
  • Low Power Consumption: It is designed to be energy-efficient, minimizing power usage to reduce overall system costs and environmental impact.
  • Durability: Built with robust components, the module is designed for high reliability and a long operational lifespan.

Applications

The STM1E-SFP02 Ethernet transceiver is suitable for a variety of applications, including but not limited to:

  • Telecommunication networks
  • Enterprise networking
  • Industrial automation
  • Data center networking
  • High-speed data transmission systems

Maxim Integrated's STM1E-SFP02 is a testament to their commitment to providing innovative, high-quality networking solutions that meet the evolving needs of modern data communications. Whether for upgrading existing systems or developing new network architectures, the STM1E-SFP02 is an excellent choice for system designers and network engineers seeking performance and reliability.

You May Also Be Interested in

ATGBICS
Compatible 1x9 100Mb
Need more? Email Us
Broadcom Limited
TXRX SFP+ 10GBE LRM SR / Transceiver Module Ethernet 10.312Gbd 1310nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $380.6619
Broadcom Limited
TXRX ATM/SONET/OC-3 SC 1X9 / Transceiver Module Ethernet 155Mbps 1310nm 4.75V ~ 5.25V SC Through Hole
Lowest to $5.2633
Broadcom Limited
TXRX ETHERNET 3.3V SC 1X9 / Transceiver Module Ethernet 100Mbps 1300nm 3.3V, 5V SC Through Hole
Lowest to $41.7858
Broadcom Limited
TXRX 1X9 ATM MMF 622MBPS METAL / Transceiver Module General Purpose 622Mbps 1300nm 4.75V ~ 5.25V SC Through Hole
Need more? Email Us
Broadcom Limited
TXRX FAST ETHERNET POF / Transceiver Module Ethernet 125MBd 650nm 3.3V Versatile-Link Surface Mount
Lowest to $61.4982
ATGBICS
Compatible SFP+ 4.25G
Need more? Email Us
ATGBICS
FIBER TXRX QSFP 40GBPS 850NM / Transceiver Module Ethernet 40Gbps 850nm 3.3V MPO Pluggable, QSFP
Need more? Email Us
Broadcom Limited
TXRX OPT OC3 MTRJ SFF 2X5DIP / Transceiver Module General Purpose 1300nm 3.3V MTRJ Through Hole
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess