EN
  • EN
  • DE

TS8019MHF

Part No TS8019MHF
Manufacturer Bothhand USA, LP.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bothhand USA, LP.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841077-TS8019MHF
Ultra Librarian 3D Model Ultra Librarian TS8019MHF CAD Model

Description

The TS8019MHF is a transient voltage suppressor (TVS) diode manufactured by Bothhand USA, LP. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes.

Applications:

  • Protection of I/O interfaces
  • Data lines
  • Microcontroller inputs
  • Audio and video equipment
  • Communication systems
  • Industrial control systems

Features:

  • Low clamping voltage
  • Fast response time
  • Low capacitance
  • Small package size
  • Unidirectional protection
  • RoHS compliant

Benefits:

  • Provides reliable protection against transient voltage events
  • Increases the reliability and lifespan of electronic equipment
  • Reduces the risk of damage from ESD, EFT, and lightning strikes
  • Easy to integrate into circuit designs
  • Helps meet regulatory requirements for ESD protection

Additional Details:

The TS8019MHF is typically available in a small surface-mount package such as a SOD-323. Key electrical characteristics include a reverse standoff voltage (VRWM), breakdown voltage (VBR), clamping voltage (VC), and peak pulse current (IPP). It is crucial to consult the manufacturer's datasheet for precise specifications such as voltage ratings, capacitance, and surge current capabilities to ensure proper application. The device operates over a defined temperature range, usually specified in the datasheet, and should be considered for the intended operating environment. This TVS diode is designed to divert transient currents away from protected circuits to ground, thereby limiting the voltage across the protected components to a safe level. The device's fast response time allows it to quickly react to transient events, preventing damage to sensitive electronics.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess