EN
  • EN
  • DE
  • IT

PHY1078QS-BR

Part No PHY1078QS-BR
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 274191-PHY1078QS-BR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHY1078QS-BR CAD Model

Description

The Maxim Integrated PHY1078QS-BR is a high-performance, low-power Ethernet transceiver designed to meet the rigorous demands of today's networking and communication applications. This advanced chip is capable of supporting 10/100/1000Mbps data rates, making it an ideal solution for a wide range of Ethernet connectivity needs.

Key Features

  • Triple-Speed Ethernet: Supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet standards, providing versatile connectivity options for different network speeds.
  • Energy-Efficient Ethernet: Incorporates IEEE 802.3az Energy-Efficient Ethernet (EEE) technology, which significantly reduces power consumption during periods of low data activity.
  • Auto-MDIX: Comes with automatic medium-dependent interface crossover (Auto-MDIX) capability, allowing the use of straight-through or crossover Ethernet cables without the need for manual switching.
  • Robust ESD Protection: Features built-in electrostatic discharge (ESD) protection to safeguard the device against damage from external electrical disturbances.
  • Integrated Filters: Includes integrated filters that help to reduce electromagnetic interference (EMI), ensuring cleaner signal transmission and compliance with regulatory standards.

Applications

The PHY1078QS-BR is suitable for a broad range of applications, including:

  • Network Interface Cards (NICs)
  • Switches and Routers
  • Industrial Automation Systems
  • Embedded Computing
  • Consumer Electronics

Product Specifications

Parameter Value Data Rate 10/100/1000Mbps Standards Compliance IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE 802.3az Interface Type GMII, RGMII, MII, RMII Package Type QSOP Temperature Range Commercial

Overall, the Maxim Integrated PHY1078QS-BR Ethernet transceiver is a top-tier solution for developers seeking a reliable, efficient, and high-speed networking component. Its combination of performance, energy efficiency, and integration features make it a compelling choice for a wide array of Ethernet-enabled devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Renesas Electronics America
Lowest to $0.3764
NEC
Lowest to $1.6059
NXP / Nexperia
Need more? Email Us
Texas Instruments
Lowest to $6.9733
NEC
Lowest to $0.3764
NXP / Nexperia
Lowest to $18.5406
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.8339 $77.0034
13+ $10.5312 $136.9056
20+ $10.2013 $204.0260
27+ $9.8728 $266.5656
34+ $9.5442 $324.5028
46+ $8.5559 $393.5714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess