EN
  • EN
  • DE
  • IT

MXL261-AF-T

Part No MXL261-AF-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 248750-MXL261-AF-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MXL261-AF-T CAD Model

Description

The MXL261-AF-T is a high-performance, low-power, dual-frequency synthesizer from Maxim Integrated that delivers exceptional phase noise and output stability. Designed for demanding applications, this synthesizer is ideal for use in wireless infrastructure, broadband, WLAN, and other communication systems where signal integrity is paramount.

Key Features

  • Dual-Frequency Output: Capable of generating two independent frequencies, allowing for flexible system design and integration.
  • Low Phase Noise: Ensures high-quality signal generation, contributing to improved signal-to-noise ratio (SNR) in communication systems.
  • High Output Stability: Maintains consistent performance over temperature and voltage variations, which is critical for reliable operation in varying environmental conditions.
  • Low Power Consumption: Designed for energy efficiency, the MXL261-AF-T minimizes power usage, making it suitable for portable and battery-powered applications.
  • Compact Packaging: Available in a small form factor, it is easy to incorporate into space-constrained designs without sacrificing performance.

Applications

  • Wireless Infrastructure
  • Broadband Access Networks
  • WLAN and WiFi Systems
  • General RF and IF Synthesizers

The MXL261-AF-T synthesizer is built with advanced technology to meet the stringent requirements of modern communication systems. Its dual-frequency capability allows designers to reduce component count while maintaining system flexibility. The synthesizer's low phase noise improves overall system performance, which is particularly beneficial in applications where signal clarity and integrity are critical.

Maxim Integrated's commitment to quality and performance is evident in the MXL261-AF-T. The device's robust design ensures that it operates reliably under a wide range of conditions, making it a versatile choice for designers looking to enhance their communication systems. With its combination of features, the MXL261-AF-T stands out as a superior choice for synthesizer applications where efficiency, reliability, and performance are non-negotiable.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.9132
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $1.0647
Atmel
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8757
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
EliteMT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.6466 $67.7592
28+ $4.6337 $129.7436
44+ $4.4888 $197.5072
60+ $4.3439 $260.6340
78+ $4.1990 $327.5220
104+ $3.7644 $391.4976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess