The MXL1535ECWI+ is a robust, high-speed transceiver from Maxim Integrated designed for RS-485 and RS-422 communication. This device is engineered to provide reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial, network, and automation applications.
Key Features
- High-Speed Operation: Supports data rates up to 20Mbps, enabling efficient communication for time-sensitive applications.
- Extended Temperature Range: Operates over a wide temperature range from -40°C to +85°C, ensuring reliability in harsh conditions.
- Fail-Safe Receiver: Guarantees a known output state if the input is open or shorted, enhancing system safety.
- Thermal Shutdown Protection: Prevents damage to the device from overheating, ensuring longevity and stable operation.
- ESD Protection: Equipped with ±15kV Human Body Model (HBM) protection on the transceiver's input and output pins, providing resilience against electrostatic discharge events.
Applications
- Industrial Control Systems
- Building Automation
- Network Equipment
- Telecommunications Systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
5V ±10%
Number of Drivers/Receivers
1/1
Operating Temperature
-40°C to +85°C
Package
Wide SO
Mounting Type
Surface Mount
The MXL1535ECWI+ transceiver is available in a wide SO package and is designed for surface mount technology (SMT). Its robust design and advanced features make it a versatile and reliable solution for high-speed data communication in a variety of demanding applications.