EN
  • EN
  • DE

STM32F103VGT7

Part No STM32F103VGT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 80
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 105°C (TA)
Win Source Part Number 042928-STM32F103VGT7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103VGT7 CAD Model

Description

STM32F103VGT7 Microcontroller

The STM32F103VGT7 is a high-performance ARM Cortex-M3 based microcontroller, designed to offer a balanced combination of computing power, reduced power consumption, and innovative peripherals. Manufactured by STMicroelectronics, a leader in the semiconductor industry, this microcontroller is part of the STM32F1 series, which is renowned for its robust design and versatility in various applications.

Key Features

  • CPU: The core of the STM32F103VGT7 operates at a frequency of up to 72 MHz, which provides high computational performance while maintaining efficiency in power consumption.
  • Memory: It comes equipped with 1 MB of Flash memory and 96 KB of SRAM, which is ample for a wide range of applications, from simple control systems to more complex graphical interfaces.
  • I/O Ports: A variety of input/output options are available, including up to 80 GPIOs, which are highly configurable to suit various interfacing requirements.
  • Connectivity: The microcontroller supports multiple communication interfaces such as I2C, SPI, USB, and CAN, enabling it to handle complex communication protocols and connect with other devices in a system.
  • Analog Features: It includes 12-bit ADCs, DACs, and general-purpose timers, which are crucial for applications requiring precise analog signal management and timing functions.
  • Debugging: The device supports a serial wire debug (SWD) and JTAG interfaces for easier debugging and development.
  • Robustness: The STM32F103VGT7 is designed to operate in harsh environments and has an extended temperature range from -40°C to +85°C.

Applications

The versatility of the STM32F103VGT7 allows it to be used in a wide array of applications such as industrial controls, medical systems, automotive applications, and consumer electronics. Its robust set of peripherals and interfaces makes it particularly suitable for applications that require complex communication protocols, precise timing, and analog signal processing.

Support and Resources

STMicroelectronics provides extensive support for the STM32F103VGT7 through software libraries, development tools, and a strong community forum. The STM32Cube ecosystem, which includes the HAL (Hardware Abstraction Layer) and LL (Low Layer) libraries, simplifies the development process and reduces time to market. Additionally, a variety of development boards and kits are available to facilitate prototyping and testing.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6735 $62.0205
6+ $16.9629 $101.7774
10+ $16.4328 $164.3280
13+ $15.9027 $206.7351
17+ $15.3726 $261.3342
22+ $13.7824 $303.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess