EN
  • EN
  • DE

MXD1210CWE+

Part No MXD1210CWE+
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CNTRLR NVRAM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Controller Type Nonvolatile RAM
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SOIC
Win Source Part Number 132105-MXD1210CWE+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MXD1210CWE+ CAD Model

Description

The MXD1210CWE+ from Maxim Integrated is a high-quality memory backup power solution designed to maintain the integrity of SRAM, real-time clocks, and other low-power memory devices during a main power failure. This innovative product ensures that critical data is preserved by automatically switching to a backup power source when the main supply voltage drops below a predetermined threshold.

Key Features

  • Automatic Switchover: The device seamlessly transitions between main power and backup power without intervention, ensuring continuous operation of memory components.
  • Low Power Consumption: With a quiescent current of only 1µA, the MXD1210CWE+ is highly energy-efficient, minimizing the drain on the backup battery and extending its life.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 1.2V to 5.5V, accommodating various system designs and ensuring compatibility with a range of memory devices.
  • Compact Package: Housed in a 16-pin Wide SOIC package, the MXD1210CWE+ offers a space-saving design that is ideal for compact electronic systems.

Applications

This versatile backup power controller is suitable for an array of applications, including but not limited to:

  • Embedded Systems
  • Industrial Controllers
  • Portable Instruments
  • Automotive Electronics
  • Medical Devices

Reliability and Safety

Maxim Integrated's commitment to quality and reliability is evident in the MXD1210CWE+. The device features a robust design that ensures long-term reliability and safety in a variety of operating conditions. The integrated power-fail comparator triggers an early warning to allow for safe shutdown procedures, further protecting memory integrity during power loss events.

In summary, the MXD1210CWE+ is an essential component for systems requiring reliable memory backup. Its low power consumption, automatic switchover, and compact form factor make it an excellent choice for safeguarding critical data across a multitude of applications.

You May Also Be Interested in

QuickLogic
DRAM CONTROLLER, 512M X 8
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, 1M X 16
Need more? Email Us
Intel
MICRO PERIPHERAL IC PBGA655
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess