EN
  • EN
  • DE
  • IT

MX7705EWE+

Part No MX7705EWE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features 16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-SOIC
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name MX7705
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 46
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928632-MX7705EWE+
Ultra Librarian 3D Model Ultra Librarian MX7705EWE+ CAD Model

Description

Introducing the Maxim Integrated MX7705EWE+ Precision ADC

The Maxim Integrated MX7705EWE+ is a state-of-the-art analog-to-digital converter (ADC) that offers exceptional accuracy and performance for a wide range of applications. This high-quality component is designed to cater to the needs of advanced industrial, medical, and communication systems where precision data conversion is critical.

Key Features

  • High Precision: The MX7705EWE+ boasts a 16-bit resolution, ensuring highly accurate digital representation of analog signals.
  • Dual-Channel Input: It features two fully differential channels, providing flexibility and the ability to handle multiple signal inputs simultaneously.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low supply current, making it ideal for portable and battery-operated devices.
  • Programmable Gain Amplifier (PGA): The built-in PGA offers selectable gains, allowing for signal amplification and increased dynamic range for various input signals.
  • Flexible Interface: The MX7705EWE+ supports SPI and QSPI interfaces, facilitating easy integration with most microcontrollers and digital systems.
  • Extended Temperature Range: This component is operational over an extended temperature range, making it suitable for harsh environments and demanding applications.

Applications

The versatility of the MX7705EWE+ allows it to be used in a diverse array of applications, including:

  • Industrial control systems
  • Precision sensor data acquisition
  • Medical monitoring equipment
  • Automated test equipment
  • Battery-powered devices

Quality and Reliability

Maxim Integrated is renowned for their commitment to quality and reliability, and the MX7705EWE+ is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in the field. With its robust design and advanced features, the MX7705EWE+ ADC is the perfect choice for professionals seeking precision and reliability in their electronic designs.

Enhance your project's accuracy and efficiency with the Maxim Integrated MX7705EWE+ ADC, a top-tier component that delivers on the promise of quality and performance.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 570 kSPS CMOS ADC
Lowest to $50.1024
Analog Devices Inc.
14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL
Lowest to $12.1234
Texas Instruments
QUAD CHANNEL, 12-BIT, 105/80/65 MSPS ADC WITH SERIAL LVDS INTERFACE
Lowest to $116.2541
Texas Instruments
12-BIT, 200-KSPS, 11-CHANNEL, LOW-POWER, SERIAL ADC
Lowest to $27.7076
Texas Instruments
16-BIT, 1-MSPS, PSEUDO-BIPOLAR, FULLY DIFFERENTIAL INPUT, MICROPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE, REFERENCE | IC ADC 16BIT SAR 48VQFN
Need more? Email Us
Texas Instruments
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 12BIT SAR SOT23-6
Lowest to $1.2582
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 18DIP
Lowest to $93.5532
Maxim Integrated
Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC ADC 12BIT SAR 28DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.5196 $73.6372
15+ $8.6322 $129.4830
24+ $8.3618 $200.6832
32+ $8.0928 $258.9696
42+ $7.8224 $328.5408
56+ $7.0139 $392.7784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess