EN
  • EN
  • DE
  • IT

MCP3551-E/MS

Part No MCP3551-E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 22BIT 2.7V 1CH SPI 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of Bits 22
Sampling Rate 14
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-MSOP
Win Source Part Number 058317-MCP3551-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP3551-E/MS CAD Model

Description

MCP3551-E/MS Product Image

The MCP3551-E/MS is a high-precision, single-channel, analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Microchip Technology. This ADC is based on the advanced Delta-Sigma modulation technique which ensures exceptional accuracy and noise reduction, making it an ideal choice for applications requiring precise measurement and data acquisition.

Key Features:

  • Resolution: The MCP3551-E/MS boasts a 22-bit resolution, providing fine detail in the analog signal conversion process.
  • Data Rate: It offers a low data output rate of 13.75 samples per second, which is optimal for applications that do not require high-speed conversions but prioritize accuracy.
  • Interface: The device features a simple SPI serial interface for communication with microcontrollers and other digital systems, ensuring easy integration into a variety of designs.
  • Low Power Consumption: Designed for efficient operation, it consumes a mere 275 µA during active conversion and has a sleep mode current of 1 µA, making it suitable for battery-powered and portable applications.
  • Extended Temperature Range: The MCP3551-E/MS can operate over an industrial temperature range from -40°C to +125°C, ensuring reliability in harsh environments.
  • Package: It is available in a compact 8-pin MSOP (Micro Small Outline Package) that is space-efficient and ideal for space-constrained applications.

Applications:

The precision and robustness of the MCP3551-E/MS make it an excellent choice for a wide range of applications, including:

  • Industrial automation and process control
  • Temperature sensing and environmental monitoring
  • Medical and healthcare systems
  • Weigh scales and battery/fuel cell monitoring
  • Data acquisition systems

With its high resolution, low power consumption, and robust performance, the MCP3551-E/MS from Microchip Technology is a top-tier ADC solution for designers and engineers seeking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
CMOS 12-BIT SUCCESSIVE APPROXIMATION ADC | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Texas Instruments
Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC with Analog Input Buffer | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Texas Instruments
Dual, 500kSPS, 12-Bit, 2 + 2 Channel, Simultaneous Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $10.5011
Texas Instruments
12-BIT, 200-KSPS, 11-CHANNEL, LOW-POWER, SERIAL ADC
Lowest to $27.7076
Maxim Integrated
Serial Output 5.6us 12-Bit A/D Converter | IC ADC 12BIT SAR 8DIP
Need more? Email Us
Linear Technology
10-Bit, 250Msps ADC | IC ADC 10BIT PIPELINED 64QFN
Need more? Email Us
Maxim Integrated
Complete 10us CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $31.5857
Analog Devices Inc.
14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Need more? Email Us
Maxim Integrated
2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel, 2-Wire Serial, 12-Bit ADCs | IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7414 $61.9312
18+ $6.3520 $114.3360
28+ $6.1535 $172.2980
38+ $5.9549 $226.2862
49+ $5.7565 $282.0685
66+ $5.1610 $340.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,666 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess