EN
  • EN
  • DE

MX7537TE

Part No MX7537TE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC POWER MANAGEMENT / Bit Digital to Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Series *
Package Tray
Product Status Obsolete
Programmable Not Verified
Base Product Number MX753
Standard Package 42 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 928621-MX7537TE
Ultra Librarian 3D Model Ultra Librarian MX7537TE CAD Model

Description

Maxim Integrated MX7537TE Product Overview

The Maxim Integrated MX7537TE is a precision, dual 12-bit digital-to-analog converter (DAC) designed to deliver high-performance output in a compact and efficient package. This product is an ideal solution for applications requiring accurate analog signal generation, such as in industrial control systems, automated test equipment, and high-end audio equipment.

Key Features

  • Dual 12-Bit DACs: The MX7537TE contains two independent DACs, providing simultaneous output of two analog signals from digital inputs, enhancing the efficiency of dual-channel applications.
  • High Precision: With its 12-bit resolution, the MX7537TE ensures fine granularity and precise control over the analog output, making it suitable for critical applications that demand high accuracy.
  • Low Power Consumption: Designed to be energy-efficient, the MX7537TE minimizes power usage, which is essential for portable and battery-operated devices.
  • Wide Operating Voltage Range: It operates over a broad supply voltage range, providing flexibility in various system designs and ensuring compatibility with other components in the circuit.
  • Monotonicity: The DAC outputs are guaranteed to be monotonic, ensuring a stable and predictable increase or decrease in the analog output with corresponding digital input changes.
  • Multiple Interface Options: It offers a versatile digital interface, which can be easily connected to microcontrollers, digital signal processors (DSPs), or other digital systems.

Applications

The MX7537TE is well-suited for a wide array of applications, including:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Signal Processing
  • High-End Audio Equipment
  • Automated Test Equipment

Maxim Integrated's commitment to quality and reliability is reflected in the MX7537TE, making it a trusted choice for engineers and designers looking for a high-precision DAC solution. Its robust feature set, combined with its ease of integration, ensures that it can meet the stringent requirements of advanced electronic systems, delivering consistent and reliable performance.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess