The Maxim Integrated MX674AKN+ is a high-performance analog to digital converter (ADC) that offers a unique combination of speed, accuracy, and power efficiency. Designed to address the needs of complex and demanding applications, this precision ADC is ideal for use in medical imaging, industrial automation, and communication systems where reliable and accurate data conversion is critical.
Key Features
- High-Speed Performance: The MX674AKN+ provides a fast conversion rate that is suitable for high-speed signal processing applications.
- Precision Accuracy: With its advanced design, the ADC delivers high accuracy measurements, ensuring that data is captured with precision and fidelity.
- Low Power Consumption: Maxim Integrated has engineered the MX674AKN+ to operate with minimal power draw, making it an excellent choice for battery-powered or energy-sensitive devices.
- Wide Input Range: The device supports a broad input signal range, offering flexibility in various application settings.
- Easy Integration: The MX674AKN+ comes in a robust package that is easy to integrate into existing systems, simplifying the design and development process.
Technical Specifications
Parameter
Value
Resolution
12-Bit
Sampling Rate
Up to 1.25 MSPS
Input Voltage
±10V
Package Type
28-Pin PDIP
Operating Temperature
-40°C to +85°C
The MX674AKN+ from Maxim Integrated is a testament to the company's commitment to providing innovative, high-quality components that enhance the performance and efficiency of electronic systems. With its superior design and impressive specifications, this ADC is an excellent choice for professionals seeking to upgrade their digital conversion capabilities.