EN
  • EN
  • DE

MX580JESA

Part No MX580JESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description MX580 +2.5V REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Tolerance ±0.4%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 60µVp-p
Voltage - Input 4.5V ~ 30V
Current - Supply 1.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MX580
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646297-MX580JESA
Ultra Librarian 3D Model Ultra Librarian MX580JESA CAD Model

Description

The Maxim Integrated MX580JESA is a precision, low-power, high-performance analog microcontroller that seamlessly integrates an advanced analog feature set with a robust digital environment to deliver a versatile and powerful solution for a wide range of applications. This device is designed for engineers who require a compact, efficient, and flexible component for their analog-centric designs.

Key Features

  • High Precision Analog: The MX580JESA boasts a comprehensive suite of analog peripherals, including high-resolution ADCs, DACs, and multiple operational amplifiers, ensuring precise signal acquisition and processing.
  • Low Power Consumption: With its focus on energy efficiency, this device operates with a minimal power footprint, making it ideal for battery-powered and portable applications where power conservation is critical.
  • Flexible Digital Integration: The microcontroller features a powerful core, equipped with a range of digital peripherals such as timers, UART, SPI, and I2C interfaces, allowing for easy integration with other digital systems and sensors.
  • Robust Design: Engineered for reliability, the MX580JESA operates over a wide temperature range and is housed in a rugged package that ensures performance in even the most demanding environments.

Applications

The versatility of the MX580JESA makes it suitable for a multitude of applications, particularly where analog precision is paramount. It is commonly used in:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Devices and Monitors
  • Automotive Sensors and Controls

Technical Specifications

The MX580JESA is built to meet the needs of complex systems, featuring a 12-bit ADC, dual 12-bit DACs, multiple op-amps, and a robust digital core. The component operates within a supply voltage range of 2.7V to 5.5V, which allows for flexible power management across various applications.

Conclusion

Maxim Integrated's MX580JESA is a testament to the company's commitment to providing innovative, high-quality products that meet the evolving needs of the electronics industry. With its blend of analog excellence and digital flexibility, the MX580JESA stands out as a top choice for designers looking to create sophisticated, yet energy-efficient, systems.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7068 $60.9476
17+ $7.1441 $121.4497
26+ $6.9208 $179.9408
35+ $6.6975 $234.4125
45+ $6.4744 $291.3480
60+ $5.8046 $348.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess