The MX29LV320ABTC-90G is a high-performance 32-megabit Flash memory component manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This memory device utilizes a single power supply with a 3V to 3.6V voltage range, making it an energy-efficient choice for a wide array of electronic applications.
Key Features
- Memory Capacity: 32M-bit [4M x 8 / 2M x 16]
- Access Time: 90ns, enabling quick read operations for high-speed applications.
- Single Power Supply: Operates at a voltage range of 3.0V to 3.6V, which is ideal for battery-powered devices and reduces power consumption.
- Program/Erase Cycles: Supports a minimum of 100,000 program/erase cycles, ensuring longevity and reliability.
- Data Retention: Offers a data retention period of at least 20 years, providing long-term data storage solutions.
- Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, suitable for harsh environments.
- Packaging: Comes in a 48-pin TSOP package, which is compact and compatible with standard PCB layouts.
Applications
The MX29LV320ABTC-90G is versatile and can be used in various applications, including:
- Embedded systems
- Automotive electronics
- Communications equipment
- Personal digital assistants (PDAs)
- Networking hardware
- And other electronic devices requiring high-density, non-volatile memory storage
Technical Specifications
For detailed technical specifications, designers and engineers are encouraged to review the datasheet provided by Maxim Integrated. The datasheet includes information on the command set, block erase and program operations, protection features, and timing diagrams that are critical for proper integration of the MX29LV320ABTC-90G into electronic systems.
Maxim Integrated's commitment to quality and performance ensures that the MX29LV320ABTC-90G Flash memory is a reliable and durable solution for your storage needs, backed by a company with a strong reputation in the semiconductor industry.