EN
  • EN
  • DE

MAXSPCSPARTAN6+

Part No MAXSPCSPARTAN6+
Manufacturer Maxim Integrated
Catalog Development Boards, Kits, Programmers - Accessories
Description ADC AND DAC EVAL EXPANSION BOARD / MAX11612, MAX11040, MAX5135, Xilinx® Spartan® 6 Series FPGAs Spartan®-6 ADC and DAC Eval Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Analog Devices Inc./Maxim Integrated
Series Spartan®-6
Package Box
Product Status Obsolete
Accessory Type ADC and DAC Eval Expansion Board
For Use With/Related Products MAX11612, MAX11040, MAX5135, Xilinx® Spartan® 6 Series FPGAs
Base Product Number MAXSPCSPARTAN6
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348743-MAXSPCSPARTAN6+
Ultra Librarian 3D Model Ultra Librarian MAXSPCSPARTAN6+ CAD Model

Description

The MAXSPCSPARTAN6+ is an advanced FPGA (Field Programmable Gate Array) configuration kit from Maxim Integrated, designed to streamline the development and deployment of systems using Xilinx Spartan-6 FPGAs. This kit is an essential tool for engineers and developers looking to harness the power of Spartan-6 FPGAs for a wide range of applications, including telecommunications, automotive, industrial control, and consumer electronics.

Key Features

  • Secure Configuration: The kit provides a secure and reliable method for configuring Spartan-6 FPGAs, with built-in support for encryption and authentication to protect your intellectual property and prevent unauthorized use.
  • Easy Integration: Designed with convenience in mind, the MAXSPCSPARTAN6+ can be easily integrated into existing systems, reducing development time and simplifying the configuration process.
  • High-Speed Operation: The configuration kit supports high-speed operation, ensuring quick and efficient FPGA programming to accelerate your time-to-market.
  • Compact Design: With its compact form factor, the MAXSPCSPARTAN6+ is ideal for space-constrained applications, allowing for greater flexibility in system design.
  • Comprehensive Support: Maxim Integrated provides extensive documentation and support for the MAXSPCSPARTAN6+, including application notes, reference designs, and technical assistance to facilitate a smooth development process.

Applications

The versatility of the MAXSPCSPARTAN6+ makes it suitable for a variety of applications, such as:

  • Consumer Electronics
  • Automotive Infotainment Systems
  • Industrial Automation
  • Telecommunications Infrastructure
  • Medical Devices

Technical Specifications

The kit includes all necessary hardware and software components to ensure seamless configuration of Spartan-6 FPGAs. It is compatible with a range of Xilinx tools and development environments, providing a flexible platform for both prototyping and production.

Overall, the MAXSPCSPARTAN6+ from Maxim Integrated represents a comprehensive solution for FPGA configuration, bringing together security, ease of use, and performance to meet the needs of today's fast-paced and demanding technological landscape.

You May Also Be Interested in

Adafruit Industries LLC
STRAIGHT MICRO HDMI PLUG ADAPTER
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
RF Solutions
BOARD DAUGHTER ICEPIC / ICEPIC and ICEPIC 2 Emulator System - Daughter Board
Need more? Email Us
Microchip Technology
ADAPTER PERSON ICE50 ATMEGA169 / mega169 TQFP - ICE50 Personality Adapter
Need more? Email Us
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
Sensirion AG
EXTENSION CABLE FOR SEK-SCD30
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.4553
Infineon Technologies
KIT FLEX POD FOR CY8C29X 28-SSOP / CY3215-DK, CY8C29466-24PVXI - Emulator Flex Pod Kit
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess