EN
  • EN
  • DE

MAXQUSBJTAG-KIT#

Part No MAXQUSBJTAG-KIT#
Manufacturer Maxim Integrated
Catalog Development Boards, Kits, Programmers - Accessories
Description MAXQ USB JTAG EVAL BOARD / MAXQ® MAXQ® Interface Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Analog Devices Inc./Maxim Integrated
Series MAXQ®
Package Box
Product Status Obsolete
Accessory Type Interface Board
For Use With/Related Products MAXQ®
Base Product Number MAXQUSBJTAG
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348822-MAXQUSBJTAG-KIT#
Ultra Librarian 3D Model Ultra Librarian MAXQUSBJTAG-KIT# CAD Model

Description

The MAXQUSBJTAG-KIT# is a comprehensive JTAG programming kit designed by Maxim Integrated to facilitate the development, programming, and debugging of Maxim's MAXQ microcontrollers. This kit serves as an essential tool for engineers and developers who are looking to harness the power and flexibility of MAXQ MCUs in their embedded systems and applications.

Key Features:

  • USB Interface: The kit connects to a PC through a USB interface, ensuring easy setup and high-speed programming capabilities without the need for an external power supply.
  • Compatibility: Designed to be compatible with a wide range of Maxim's MAXQ microcontrollers, the kit provides a versatile solution for various development needs.
  • JTAG Support: It includes a JTAG adapter that allows for in-system programming and debugging, offering a direct and efficient way to interact with the microcontroller's JTAG port.
  • Software Integration: The kit is supported by comprehensive software tools, which include an integrated development environment (IDE), JTAG programming utilities, and debugging software to streamline the development process.
  • Easy to Use: With plug-and-play functionality, developers can quickly begin working on their projects without extensive setup procedures.

Product Applications:

The MAXQUSBJTAG-KIT# is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Communication systems

Package Contents:

The kit includes the following items:

  • USB JTAG adapter
  • JTAG cables and connectors
  • Software installation CD or downloadable software
  • Quick start guide and documentation

With the MAXQUSBJTAG-KIT#, Maxim Integrated provides a robust and user-friendly platform for developers to efficiently program and debug their MAXQ microcontroller-based projects, significantly reducing time-to-market and enhancing productivity.

You May Also Be Interested in

Microchip Technology
DSPIC33F AC INDUCTION MOTOR
Need more? Email Us
Cypress Semiconductor Corp
DEVELOPMENT TOOLS, NOTEBOOK, INT
Need more? Email Us
Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us
Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us
Amd
CARD EVAL AMS101
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
M5Stack Technology Co., Ltd.
PLASTIC CASE FOR PROTO UNIT(4PCS
Lowest to $2.7590

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess