EN
  • EN
  • DE

MAXQ616V-L002+T

Part No MAXQ616V-L002+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description MCU 16-Bit MAXQ RISC 80KB Flash 1.8V/2.5V/3.3V 16-Pin WLP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of UART Channels 2
RoHS Compliant
Win Source Part Number 1114767-MAXQ616V-L002+T
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAXQ616V-L002+T CAD Model

Description

The MAXQ616V-L002+T is a high-performance, low-power microcontroller from Maxim Integrated, designed to cater to a wide range of embedded applications. This device is part of the MAXQ family of microcontrollers, which are known for their mixed-signal capabilities and efficient 16-bit RISC architecture.

Key Features:

  • 16-Bit RISC Architecture: The MAXQ616V-L002+T is built on a powerful 16-bit Reduced Instruction Set Computing (RISC) architecture that enables it to perform with exceptional speed and efficiency.
  • Low Power Consumption: This microcontroller is optimized for low-power operations, making it an ideal choice for battery-powered devices and energy-sensitive applications.
  • Integrated Peripherals: It comes with a variety of built-in peripherals, including timers, serial communication interfaces (SPI, UART), and an analog-to-digital converter (ADC), which simplifies design and reduces external component count.
  • Wide Operating Voltage Range: The MAXQ616V-L002+T operates over a broad voltage range, accommodating various power supply specifications and ensuring flexibility in system design.
  • Robust Temperature Range: With an industrial temperature range, this microcontroller can reliably operate in harsh environmental conditions.
  • In-System Programmable: The device's in-system programmability feature allows for firmware updates and modifications without the need for external programming equipment, which is convenient for end-user updates and field servicing.

Applications:

The MAXQ616V-L002+T is versatile and can be used in a multitude of applications, such as:

  • Industrial control systems
  • Battery management systems
  • Portable medical devices
  • Smart sensors
  • Home automation

Package and Availability:

The microcontroller is offered in a compact package and is available in tape and reel form (denoted by the suffix 'T'), facilitating efficient assembly for mass production. The MAXQ616V-L002+T represents Maxim Integrated's commitment to providing advanced microcontroller solutions that meet the needs of today's sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess