EN
  • EN
  • DE

MAXQ613J-2563+T

Part No MAXQ613J-2563+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707723-MAXQ613J-2563+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAXQ613J-2563+T CAD Model

Description

Maxim Integrated MAXQ613J-2563+T Microcontroller

The Maxim Integrated MAXQ613J-2563+T is a highly-efficient, low-power microcontroller designed to cater to a wide array of applications requiring robust performance in a compact package. This microcontroller is part of the MAXQ family, which is well-regarded for its high computational capability and minimal power consumption, making it an ideal choice for battery-powered and portable devices.

The MAXQ613J-2563+T operates at a voltage range of 1.7V to 3.6V, which allows for flexibility in various power supply configurations. It features a 16-bit RISC architecture that ensures swift and efficient processing, crucial for applications that demand quick data handling and real-time responses. With 256KB of flash memory, this microcontroller offers ample space for complex programs and data storage, while 16KB of SRAM provides the necessary room for temporary data manipulation during operation.

One of the standout features of the MAXQ613J-2563+T is its integrated set of peripherals. It includes a serial peripheral interface (SPI) and an inter-integrated circuit (I²C) bus, which facilitate seamless communication with other devices and sensors. Additionally, it comes with a universal asynchronous receiver-transmitter (UART) for serial communication, making it highly versatile for various communication protocols.

The device also includes multiple timers, a real-time clock, and a watchdog timer, which are crucial for time-sensitive tasks and system integrity checks. The inclusion of an analog-to-digital converter (ADC) allows the microcontroller to interface with analog sensors and convert their signals into digital data for processing.

For security-sensitive applications, the MAXQ613J-2563+T offers advanced security features, including a secure memory management unit (MMU) that helps to protect the integrity of the system and prevent unauthorized access to memory resources.

Overall, the Maxim Integrated MAXQ613J-2563+T microcontroller is a powerful and versatile solution that provides an optimal balance between performance and power efficiency. Its extensive feature set makes it suitable for a wide range of industrial, consumer, and embedded applications, where reliability and long-term operation are paramount.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2490
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,288 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess