EN
  • EN
  • DE

CS4215KQ

Part No CS4215KQ
Manufacturer Cirrus Logic Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053318-CS4215KQ
Categories OEM Parts(C-E)
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS4215KQ CAD Model

Description

The CS4215KQ is a high-performance, low-power audio codec from Cirrus Logic. It's designed for a variety of applications requiring high-quality audio processing, particularly in professional and consumer audio equipment.

Applications:

  • AV Receivers
  • DVD Recorders
  • Digital Audio Workstations (DAWs)
  • Mixing Consoles
  • Sound Cards

Features:

  • 24-bit/192 kHz Sample Rate: Supports high-resolution audio for superior sound quality.
  • Multi-Channel Support: Provides multiple input and output channels for surround sound and other multi-channel applications.
  • Low Latency: Minimizes audio delay for real-time processing and monitoring.
  • Integrated Headphone Amplifier: Drives headphones directly with low distortion and high output power.
  • Advanced Sigma-Delta Converters: Ensures high linearity and low noise performance.
  • Digital Volume Control: Precise volume adjustment without introducing noise or distortion.

Benefits:

  • Exceptional Audio Fidelity: Delivers clean, accurate, and detailed audio reproduction.
  • Versatile Connectivity: Supports a wide range of audio interfaces for flexible system integration.
  • Improved Recording Quality: Reduces noise and distortion for professional-grade recordings.
  • Enhanced Listening Experience: Provides immersive and enjoyable audio playback for consumers.
  • Simplified System Design: Integrated features reduce the need for external components.

Additional Details:

The CS4215KQ audio codec typically incorporates advanced sigma-delta converters that achieve high linearity and low noise performance. It provides support for various audio interfaces, including I2S, TDM, and S/PDIF, offering flexibility in system integration. The integrated headphone amplifier is capable of driving a wide range of headphones with low distortion and high output power. The codec also features a digital volume control that allows for precise volume adjustment without introducing noise or distortion. Furthermore, the CS4215KQ minimizes audio delay, which is essential for real-time audio processing and monitoring applications. Its multi-channel support makes it suitable for surround sound systems and other applications requiring multiple audio channels. The 24-bit/192 kHz sample rate ensures high-resolution audio for superior sound quality.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess