EN
  • EN
  • DE

MAXQ612J-UEI+

Part No MAXQ612J-UEI+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MAXQ20S series Microcontroller IC 16-Bit 12MHz 128KB (128K x 8) FLASH 44-TQFN (7x7)
Manufacturer Maxim Integrated
Series MAXQ®
Package Tube
Part Status Obsolete
Core Processor MAXQ20S
Core Size 16-Bit
Speed 12MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.75V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-WFQFN Exposed Pad
Case / Package 44-TQFN (7x7)
Family Name MAXQ612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925768-MAXQ612J-UEI+
Ultra Librarian 3D Model Ultra Librarian MAXQ612J-UEI+ CAD Model

Description

The MAXQ612J-UEI+ is a high-performance, low-power microcontroller from Maxim Integrated, designed to cater to a broad range of applications requiring efficient data processing and robust operation. This device is a part of the MAXQ family of microcontrollers that are known for their RISC architecture, providing a perfect blend of power efficiency and processing speed.

Key Features

  • 16-Bit RISC Architecture: The MAXQ612J-UEI+ operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture that ensures fast processing and quick execution of instructions with a minimal number of cycles, making it ideal for time-critical applications.
  • Integrated Peripherals: This microcontroller comes with a variety of built-in peripherals, including a serial communication module, SPI/I²C buses, and multiple general-purpose I/O ports, reducing the need for additional components and simplifying design.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAXQ612J-UEI+ features multiple power-saving modes, which help to extend battery life in portable devices.
  • Robust Security: Security is a paramount concern in modern electronics, and the MAXQ612J-UEI+ addresses this with built-in features such as secure memory management and optional encryption modules to protect sensitive data.
  • Extended Temperature Range: With an operational temperature range of -40°C to +85°C, this microcontroller is suited for use in harsh environments, ensuring reliable performance under extreme conditions.

Applications

The versatile nature of the MAXQ612J-UEI+ makes it suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Sensor data acquisition and processing
  • Portable medical devices
  • Smart battery management
  • Consumer electronics

Conclusion

The MAXQ612J-UEI+ microcontroller from Maxim Integrated is a comprehensive solution for designers looking for a compact, efficient, and secure microcontroller. With its powerful RISC core, extensive peripheral integration, and low power consumption, it stands out as a smart choice for a wide array of applications. Whether you're designing for rugged industrial environments or developing the next generation of consumer electronics, the MAXQ612J-UEI+ offers the performance and reliability that modern applications demand.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess