EN
  • EN
  • DE

LUG6-6

Part No LUG6-6
Manufacturer Eaton Bussmann
Catalog Terminals
Description TERMINAL LUG 4X(#2-600MCM) - 6 L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Terminal Type Lug, Grounding
Terminal Style Single Stud Hole
Tab Thickness 0.640" (16.26mm)
Length - Overall 3.760" (95.50mm)
Mounting Type Free Hanging (In-Line)
Termination Screw
Wire Gauge 600MCM (kcmil)-2 AWG
Insulation Non-Insulated
Ultra Librarian 3D Model Ultra Librarian LUG6-6 CAD Model

Description

NULL

You May Also Be Interested in

Molex, LLC
19039-0001 Molex Terminals SNAP PLUG RECPT 18-22 AWG FEMALE datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
Ring Connectors RoHS
Lowest to $0.0728
Panduit Corp
CONN TERM RECT TONG 3/0AWG #5/16
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 10 AWG #1/4
Need more? Email Us
Molex, LLC
19043-0027 Molex Terminals TAB ADAPTER (2M/1F) 1F) PLATED (VWA-0-1) datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 4/0AWG #5/16
Need more? Email Us
3M
CONN TERM RECT 1/0 AWG #5/16
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess