Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Series DeepCover®
Package Box
Type Interface
Function Anti Tamper and Security
Utilized IC / Part DS28C36
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface (GUI)
Base Product Number MAXAUTHDEMO1
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348857-MAXAUTHDEMO1#
Ultra Librarian 3D Model Ultra Librarian MAXAUTHDEMO1# CAD Model

Description

The MAXAUTHDEMO1# from Maxim Integrated is a comprehensive demonstration kit designed to showcase the advanced capabilities of Maxim's DeepCover® secure authenticators. This kit is an essential tool for designers and engineers looking to understand the benefits and applications of cryptographic security in their products.

Key Features

  • Robust cryptographic security: Features DeepCover® embedded security that utilizes advanced physical security to provide a tamper-resistant barrier against physical attacks.
  • Easy to use: The demonstration kit includes a user-friendly interface that allows for quick and easy evaluation of the IC's features.
  • Highly versatile: Suitable for a wide range of applications, including medical devices, IoT devices, consumer electronics, and industrial systems where secure authentication is crucial.
  • Comprehensive documentation: Comes with detailed documentation and example code to facilitate a smooth integration process and to help users rapidly prototype with the device.

Product Applications

The MAXAUTHDEMO1# is ideal for applications that require secure authentication to prevent counterfeiting, ensure supply chain integrity, or protect sensitive data. Some of the typical applications include:

  • Medical device authentication to ensure that only authorized accessories and consumables are used.
  • Peripheral authentication in computing systems to protect against unauthorized third-party components.
  • Industrial automation systems where secure component authentication helps maintain system integrity and prevent unauthorized access.

Package Contents

The MAXAUTHDEMO1# demonstration kit includes:

  • One demonstration board preloaded with a Maxim Integrated secure authenticator IC.
  • Associated software for running demonstrations and simulations.
  • Comprehensive user guide and documentation to assist in the evaluation and development process.

With the MAXAUTHDEMO1# Authentication IC Demonstration Kit, Maxim Integrated provides a hands-on experience that demonstrates the robust security features and the ease of integration of their secure authenticators, making it an invaluable resource for any security-conscious product developer.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Exar Corporation
BOARD EVALUATION FOR SP337EBEY / Evaluation Board For 3.3V To 5V RS-232/RS-485/RS-422 Multi Protocol Transceiver
Need more? Email Us
ECAD model for SP337EBEY-0A-EB
Microchip Technology
EVALUATION BOARD FOR USB3317C
Need more? Email Us
ECAD model for EVB-USB3317-CP
Texas Instruments
EVAL MODULE FOR THS6182DW / THS6182DW ADSL Driver and Receiver Development Kit
Need more? Email Us
ECAD model for THS6182DWEVM
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
ECAD model for TW2866-LA2-GR-EVAL
Texas Instruments
EVAL MODULE FOR UCC28061 / UCC28061 Power Factor Correction 390VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28061EVM
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
ECAD model for DEMOBOARDITS4090QTOBO1
Texas Instruments
TVP5160EVM / Evaluation Module For TVP5160
Need more? Email Us
ECAD model for TVP5160EVM
ON Semiconductor
EVAL BOARD STK682-010G / BIPOLAR ULTRA-MICRO STEPPING MOTOR DRIVER EVALUATION BOARD
Need more? Email Us
ECAD model for STK682-010GEVB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention