EN
  • EN
  • DE

MAX9993ETP-T

Part No MAX9993ETP-T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER DOWN CONV 20-TQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
RF Type Cellular, DCS, EDGE, PCS, UMTS, WLL
Frequency 1.7GHz to 2.2GHz
Number of Mixers 1
Gain 8.5dB
Noise Figure 9.5dB
Secondary Attributes Down Converter
Operating Supply Current 230mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 113605-MAX9993ETP-T
Ultra Librarian 3D Model Ultra Librarian MAX9993ETP-T CAD Model

Description

Maxim Integrated MAX9993ETP-T High-Linearity, Low-Noise Downconversion Mixer

The MAX9993ETP-T from Maxim Integrated is a state-of-the-art downconversion mixer designed to provide exceptional performance in RF applications. This device is ideal for demanding environments that require high linearity and low noise, making it a perfect fit for infrastructure transceivers in wireless communication systems such as GSM, WCDMA, LTE, and WiMAX base stations.

At the heart of the MAX9993ETP-T lies an advanced silicon germanium (SiGe) BiCMOS process, which allows it to achieve an outstanding noise figure and high linearity. The mixer's ability to maintain a low noise figure while providing a high third-order intercept point (IP3) ensures that it can handle a wide dynamic range of signals without compromising signal integrity.

Key Features:

  • High Linearity: The device boasts an impressive input IP3 of 25.5dBm at 1900MHz, making it highly resistant to intermodulation distortion and suitable for high-performance applications.
  • Low Noise Figure: With a typical noise figure of 9.8dB at 1900MHz, the MAX9993ETP-T ensures that the signal-to-noise ratio is maintained, leading to clearer signal transmission and reception.
  • Broadband Frequency Range: The mixer operates over a wide frequency range, supporting IF frequencies from 50MHz to 500MHz and RF frequencies from 1700MHz to 2200MHz, catering to a variety of communication bands.
  • Integrated LO Buffer: An on-chip LO buffer amplifier eliminates the need for an external driver, simplifying design and reducing component count.
  • Compact Package: The device comes in a compact, 20-pin TQFN-EP package, which minimizes board space and is ideal for space-constrained applications.

The MAX9993ETP-T also features a single-ended RF input, which simplifies the interface to external filters and amplifiers, and a differential LO input that enhances isolation and reduces second-order distortion. Furthermore, it is designed to operate over a wide supply voltage range of 4.75V to 5.25V, accommodating varying system power supplies.

Whether you are designing a high-performance base station receiver or any other RF system requiring a high-quality downconversion mixer, the MAX9993ETP-T from Maxim Integrated offers the reliability, performance, and integration needed for cutting-edge wireless communication technology.

You May Also Be Interested in

Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Need more? Email Us
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672
Linear Technology
IC MIXER 1.5-3.8GHZ 24QFN
Lowest to $9.4133
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN
Lowest to $6.7605

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8969 $65.6907
7+ $17.9667 $125.7669
10+ $17.4053 $174.0530
14+ $16.8438 $235.8132
18+ $16.2823 $293.0814
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess