EN
  • EN
  • DE

MAX9993ETP+

Part No MAX9993ETP+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description High-Linearity 1700MHz to 2200MHz Down-Conversion Mixer with LO Buffer/Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 2.2 GHz
Gain 8.5 dB
Lead Free Yes
Length 5 mm
Maximum Operating Temperature 85 °C
Max Power Dissipation 2.2 W
Min Operating Temperature -40 °C
Noise Figure 9.5 dB
Nominal Supply Current 202 mA
Number of Channels 1
Number of Pins 20
Operating Supply Current 230 mA
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Thickness 750 µm
Width 5 mm
Win Source Part Number 1075889-MAX9993ETP+
Categories RF Mixers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9993ETP+ CAD Model

Description

The MAX9993ETP+ from Maxim Integrated is a high-performance, low-noise, down-converting mixer designed to meet the demanding requirements of wireless infrastructure applications. This advanced RF (Radio Frequency) component is a perfect solution for systems requiring high linearity, wide dynamic range, and low LO (Local Oscillator) leakage.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of applications, including those in the 700MHz to 1000MHz bands.
  • High Linearity: With excellent IIP3 (Input Third-Order Intercept Point) performance, the MAX9993ETP+ ensures minimal distortion in complex signal environments.
  • Low Noise Figure: Its low noise figure enhances the sensitivity and dynamic range of the receiver, which is critical for high-performance wireless systems.
  • Integrated LO Buffer: The inclusion of an integrated LO buffer simplifies the design by reducing the number of external components required.
  • Compact Package: Housed in a compact, thermally enhanced 20-pin TQFN-EP (Thin Quad Flat No-Lead with Exposed Pad) package, the MAX9993ETP+ is designed for space-constrained applications.

Applications

The MAX9993ETP+ is ideal for a wide range of applications including:

  • Base Station 2G, 3G, and 4G Transceivers
  • Wireless Local Loop
  • Point-to-Point Microwave Links
  • Public Safety Radios
  • RFID Readers

Technical Specifications

Some of the technical specifications of the MAX9993ETP+ include:

  • Supply Voltage Range: 4.75V to 5.25V
  • Conversion Gain: 7.9dB typical
  • LO Drive: +2dBm to +5dBm
  • Operating Temperature Range: -40°C to +85°C

Conclusion

Maxim Integrated's MAX9993ETP+ is a versatile and reliable mixer that offers a blend of high performance, integration, and design flexibility, making it an excellent choice for designers looking to optimize their RF signal chain in high-frequency wireless applications.

You May Also Be Interested in

Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8969 $65.6907
7+ $17.9667 $125.7669
10+ $17.4053 $174.0530
14+ $16.8438 $235.8132
18+ $16.2823 $293.0814
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess