EN
  • EN
  • DE

MAX997ESA+

Part No MAX997ESA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Single R-R I/P 5.5V 8-Pin SOIC N / IC COMPARATOR BTR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Beyond-the-Rails
Packaging Tube
Number of Elements 1
Output Type CMOS, TTL
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Voltage - Input Offset (Maximum) 1.5mV @ 5V
Current - Input Bias (Maximum) 15μA @ 5V
Maximum Quiescent Current 6.5mA
CMRR, PSRR (Typ) 80dB CMRR, 86.02dB PSRR
Propagation Delay (Maximum) 7ns
Hysteresis 3.5mV
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 787284-MAX997ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX997
Introduction Date January 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX997ESA+ CAD Model

Description

Maxim Integrated MAX997ESA+ Precision Operational Amplifier

The MAX997ESA+ from Maxim Integrated is a high-performance, single-supply, precision operational amplifier that is designed to offer a blend of features making it ideal for a wide range of applications. This op-amp comes in a small 8-pin NSOIC package and operates over the extended -40°C to +125°C temperature range, addressing the needs of both industrial and automotive markets.

The MAX997ESA+ boasts a low offset voltage of 250µV (max) and a low input bias current of 1pA, which is particularly beneficial in applications requiring high accuracy and low noise. The device operates from a single +5V supply or dual supplies of ±2.5V while consuming a low supply current of 750µA, making it suitable for battery-powered and portable devices where power efficiency is critical.

With a gain-bandwidth product of 1MHz, this operational amplifier is capable of handling a wide range of frequencies, ensuring that it can be used in filters, amplifiers, and other signal processing tasks without compromising signal integrity. Additionally, the MAX997ESA+ features rail-to-rail outputs, which enhance the dynamic range in applications with limited supply voltages.

The device also includes a shutdown mode that reduces the supply current to 0.1µA, further conserving power when the op-amp is not in active use. This feature is particularly useful in power-sensitive applications such as portable instrumentation, sensor conditioning circuits, and battery management systems.

Overall, the MAX997ESA+ is a versatile and reliable component that offers the precision and efficiency needed for demanding applications. Its robust performance, combined with power-saving features, makes it an excellent choice for designers looking to optimize their circuit designs for precision and power consumption.

Key features of the MAX997ESA+ include:

  • Low offset voltage: 250µV (max)
  • Low input bias current: 1pA
  • Supply voltage range: +5V or ±2.5V
  • Low supply current: 750µA
  • Gain-bandwidth product: 1MHz
  • Rail-to-rail output
  • Shutdown mode reducing supply current to 0.1µA
  • Extended temperature range: -40°C to +125°C
  • Small 8-pin NSOIC package

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6492 $50.5968
10+ $10.3789 $103.7890
15+ $10.0545 $150.8175
21+ $9.7302 $204.3342
27+ $9.4059 $253.9593
36+ $8.4328 $303.5808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 429 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess