EN
  • EN
  • DE
  • IT

MAX9620AXK+T

Part No MAX9620AXK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1CIRC SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Amplifier Type Zero-Drift
Output Type Rail-to-Rail
Slew Rate 0.7V/μs
Gain Bandwidth Product 1.5MHz
Current - Input Bias 10pA
Voltage - Input Offset 0.8μV
Supply Current 59μA
Current - Output / Channel 150mA
Supply Voltage , Single/Dual (±) 1.6V ~ 5.5V, ±0.8V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number MAX9620
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 707437-MAX9620AXK+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9620AXK+T CAD Model

Description

The MAX9620AXK+T from Maxim Integrated is a precision operational amplifier that delivers high performance in a compact package. This op-amp is designed to offer a perfect blend of speed, precision, and low power consumption, making it an ideal choice for a wide range of applications, including sensor interfaces, active filters, and general-purpose analog circuits.

Key Features:

  • Low Offset Voltage: The MAX9620AXK+T boasts a low input offset voltage, which enhances accuracy in precision applications and reduces the need for external calibration.
  • High Speed: With its fast settling time and high slew rate, this operational amplifier is well-suited for high-speed signal conditioning and data acquisition systems.
  • Single-Supply Operation: It operates from a single +1.8V to +5.5V supply, making it versatile for use in battery-powered devices and other low-voltage systems.
  • Low Power Consumption: This device is optimized for low power consumption, which extends battery life in portable applications and reduces power loss in wired systems.
  • Small Footprint: The MAX9620AXK+T comes in a tiny 5-pin SC70 package, which saves space on printed circuit boards and is beneficial for compact or densely populated electronic designs.
  • Temperature Range: It is specified for the extended industrial temperature range (-40°C to +125°C), ensuring reliable performance in harsh environmental conditions.

Applications:

  • Portable and Battery-Powered Equipment
  • Data Acquisition Systems
  • Active Filters and Amplifiers
  • Sensor Interfaces
  • Medical Devices
  • Automotive Electronics

The MAX9620AXK+T operational amplifier from Maxim Integrated stands out for its precision, efficiency, and compact size. Whether for industrial, automotive, or consumer electronics, this op-amp is engineered to meet the rigorous demands of modern electronic designs. Its robust feature set ensures that it can be integrated into a diverse array of systems, delivering the performance needed for today's technology.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8358 $51.0444
43+ $2.3269 $100.0567
67+ $2.2541 $151.0247
92+ $2.1814 $200.6888
119+ $2.1087 $250.9353
159+ $1.8906 $300.6054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,260 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess