EN
  • EN
  • DE

MAX9920ASA+

Part No MAX9920ASA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Single R-R O/P 5.5V Automotive 8-Pin SOIC EP / IC OPAMP CURR SENSE 230KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 1.5 V/μs
-3db Bandwidth 230kHz
Current - Input Bias 175μA
Voltage - Input Offset 480μV
Operating Supply Current 1mA
Output Current per Channel 44mA
Dual Supply Voltage (±) 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC
Win Source Part Number 787273-MAX9920ASA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9920
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9920ASA+ CAD Model

Description

The MAX9920ASA+ is a sophisticated interface IC from Maxim Integrated, designed specifically to provide a comprehensive solution for interfacing with variable reluctance sensors (VRS), also known as magnetic pickups. This highly integrated device is ideal for automotive and industrial applications where precise timing and speed sensing of ferrous gears and other targets are crucial.

Key Features

  • Wide Operating Voltage Range: The MAX9920ASA+ operates over a broad range of supply voltages from 4.5V to 5.5V, making it versatile for various circuit configurations.
  • Dual Differential Inputs: It features two differential inputs that provide flexibility in sensor interfacing and help to reject common-mode noise, enhancing signal integrity and reliability.
  • Integrated Adaptive Peak Threshold: The adaptive peak threshold feature dynamically adjusts to optimize the sensor’s performance over a range of environmental conditions and target profiles.
  • Low-Power Operation: With its focus on power efficiency, the MAX9920ASA+ ensures minimal power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Robust Protection: The device includes built-in protection against overvoltage, reverse battery, and short-circuit conditions, ensuring long-term reliability and safety in harsh environments.

Applications

The MAX9920ASA+ is well-suited for a variety of applications that require accurate sensing of position or speed. These include:

  • Automotive engine timing and transmission speed sensors
  • Industrial motor control and speed monitoring
  • Anti-lock braking systems (ABS)

Package and Temperature Range

The MAX9920ASA+ comes in a compact 8-pin SOIC package, which is conducive to space-constrained designs. It is designed to operate over the extended automotive temperature range of -40°C to +125°C, assuring consistent performance in a wide array of operating conditions.

Conclusion

Overall, the MAX9920ASA+ from Maxim Integrated is a robust and reliable solution for VRS applications, offering a mix of high integration, advanced features, and ease of use that engineers need to create sophisticated sensing systems with confidence.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0908 $50.9080
24+ $4.1771 $100.2504
38+ $4.0466 $153.7708
52+ $3.9160 $203.6320
67+ $3.7855 $253.6285
89+ $3.3939 $302.0571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess