EN
  • EN
  • DE

MAX98925EWV+

Part No MAX98925EWV+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707604-MAX98925EWV+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX98925EWV+ CAD Model

Description

The MAX98925EWV+ from Maxim Integrated is a high-efficiency, Class-D audio amplifier designed to deliver premium sound quality while maintaining power efficiency. This compact amplifier is ideal for portable and space-constrained applications, such as smartphones, tablets, and other portable electronics where superior audio performance and extended battery life are essential.

Key Features

  • High Efficiency: With its Class-D operation, the MAX98925EWV+ offers more than 90% efficiency, reducing heat generation and power consumption, thereby extending the battery life of portable devices.
  • Output Power: The amplifier can deliver up to 2.5W into a 4Ω load or 1.8W into an 8Ω load, ensuring loud and clear sound reproduction.
  • Low EMI: The device features spread-spectrum modulation and active emissions limiting, which minimizes electromagnetic interference (EMI), making it suitable for RF-sensitive applications.
  • Wide Supply Voltage Range: It operates over a wide 2.5V to 5.5V supply voltage range, accommodating various power sources and system requirements.
  • Integrated Protection: The MAX98925EWV+ includes comprehensive protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation under adverse conditions.

Applications

  • Portable Audio Devices
  • Wireless Speakers
  • Mobile Phones and Tablets
  • Notebook Computers
  • Portable Gaming Systems

The MAX98925EWV+ is available in a small, 1.345mm x 1.345mm, 9-bump WLP (Wafer-Level Package) that is optimized for space-saving designs. Its superior audio performance, combined with its compact size and efficiency, makes it an excellent choice for designers looking to enhance the audio experience in their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Lowest to $5.8893

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2767 $57.9369
18+ $6.7914 $122.2452
27+ $6.5789 $177.6303
37+ $6.3664 $235.5568
47+ $6.1550 $289.2850
63+ $5.5174 $347.5962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess