EN
  • EN
  • DE

MAX9877EWP+

Part No MAX9877EWP+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830064-MAX9877EWP+
Ultra Librarian 3D Model Ultra Librarian MAX9877EWP+ CAD Model

Description

Maxim Integrated MAX9877EWP+ Audio Amplifier

The MAX9877EWP+ from Maxim Integrated is a high-performance, low-power audio amplifier designed to deliver exceptional sound quality in a compact package. Ideal for portable devices, this amplifier integrates a stereo DirectDrive® headphone amplifier and a mono BTL speaker amplifier to provide a versatile audio solution for a wide range of applications.

One of the standout features of the MAX9877EWP+ is its DirectDrive technology, which eliminates the need for bulky DC-blocking capacitors, thereby saving space and reducing component count. This technology also improves low-frequency response and minimizes pop and click noises for a cleaner audio experience.

The MAX9877EWP+ boasts a high 92dB signal-to-noise ratio (SNR), ensuring clear and crisp audio playback. The headphone amplifier can deliver up to 130mW per channel into a 16Ω load, making it capable of driving a wide range of headphones. Additionally, the mono speaker amplifier can provide up to 725mW into an 8Ω BTL load, offering robust sound output for external speakers.

With its integrated volume control, users can easily adjust the audio levels to suit their preferences. The device also features comprehensive click-and-pop suppression, which greatly enhances the user experience during startup and shutdown transitions.

The MAX9877EWP+ operates from a single 2.7V to 5.5V supply, making it suitable for battery-operated devices such as smartphones, tablets, and portable media players. Its high efficiency helps to extend battery life, ensuring that users can enjoy their audio content for longer periods.

For design flexibility, the MAX9877EWP+ is offered in a compact 28-pin TQFN package with a thermal pad. This small footprint allows it to be easily integrated into space-constrained designs without compromising performance.

In summary, the MAX9877EWP+ from Maxim Integrated is an excellent choice for any application requiring high-quality audio amplification in a small form factor. With its integrated features and high-performance specifications, it is sure to enhance the audio experience in a variety of consumer electronics.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 745 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess